PS8101-V-K-AX
PS8101-V-K-AX
Not For New Designs
Description:  OPTOISOLATOR 3.75KV TRANS 6SO
Manufacturer:  Renesas Electronics
History Price: $1.27463
In Stock: 48980
PS8101-V-K-AX Specification
Specification
Part No
PS8101-V-K-AX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
20% @ 16mA
Current Transfer Ratio (Max)
35% @ 16mA
Turn On / Turn Off Time (Typ)
500ns, 600ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SOP
PS8101-V-K-AX Related Parts
PS8821-2-F3-AX
PS8821-2-F3-AX
Renesas Electronics
LINEAR OUTPUT OPTOCOUPLER
PS8502L2-AX
PS8502L2-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8SMD
PS8502L1-AX
PS8502L1-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-V-AX
PS8502-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-AX
PS8502-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8DIP
PS8101-V-F3-AX
PS8101-V-F3-AX
Renesas Electronics
OPTOISOLATOR 3.75KV TRANS 6SO
PS8501L3-V-AX
PS8501L3-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L2-V-E3-AX
PS8501L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV TRANS W/BASE 8SMD
PS8501L2-V-AX
PS8501L2-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8802-1-V-AX
PS8802-1-V-AX
Renesas Electronics
SO-8
PS8802-2-V-F3-AX
PS8802-2-V-F3-AX
Renesas Electronics
OPTOISO 2.5KV 2CH TRANS 8SOIC
PS8101-V-K-AX Compare Parts
  • PS8101-V-K-AX vs PS8101-AX
  • PS8101-V-K-AX vs PS8101-K-AX
  • PS8101-V-K-AX vs PS8802-1-AX
  • PS8101-V-K-AX vs PS8802-2-AX
  • PS8101-V-K-AX vs PS8501L2-AX
  • PS8101-V-K-AX vs PS8501L2-E3-AX
  • PS8101-V-K-AX vs PS8501-V-AX
  • PS8101-V-K-AX vs PS8302L2-V-E3-AX
  • PS8101-V-K-AX vs PS8101-V-AX
  • PS8101-V-K-AX vs PS8101-V-AX
  • PS8101-V-K-AX vs PS8352AL2-AX
  • PS8101-V-K-AX vs PS8352AL2-E3-AX
  • PS8101-V-K-AX vs PS8352AL2-V-AX
  • PS8101-V-K-AX vs PS8352AL2-V-E3-AX
  • PS8101-V-K-AX vs PS8501-AX
  • PS8101-V-K-AX vs PS8101-F3-AX
  • PS8101-V-K-AX vs PS8302L-V-AX
  • PS8101-V-K-AX vs PS8302L-V-E3-AX
  • PS8101-V-K-AX vs PS8802-2-F3-AX
  • PS8101-V-K-AX vs PS8502L3-AX
  • PS8101-V-K-AX vs PS8502L3-V-AX
  • PS8101-V-K-AX vs PS8502L3-V-E3-AX
  • PS8101-V-K-AX vs PS8802-1-F3-AX
  • PS8101-V-K-AX vs PS8502L2-V-AX
  • PS8101-V-K-AX vs PS8802-1-V-F3-AX
  • PS8101-V-K-AX vs PS8802-2-F4-AX
  • PS8101-V-K-AX vs PS8802-2-V-AX
  • PS8101-V-K-AX vs PS8802-2-V-F3-AX
  • PS8101-V-K-AX vs PS8802-1-V-AX
  • PS8101-V-K-AX vs PS8501L3-V-E3-AX
  • PS8101-V-K-AX vs PS8501L2-V-AX
  • PS8101-V-K-AX vs PS8501L2-V-E3-AX
  • PS8101-V-K-AX vs PS8501L3-V-AX
  • PS8101-V-K-AX vs PS8101-V-F3-AX
  • PS8101-V-K-AX vs PS8502-AX
  • PS8101-V-K-AX vs PS8502-V-AX
  • PS8101-V-K-AX vs PS8502L1-AX
  • PS8101-V-K-AX vs PS8502L2-AX
  • PS8101-V-K-AX vs PS8821-2-F3-AX
  • PS8101-V-K-AX vs PS8302L-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad