Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPIA802DTU
OPIA802DTU
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 2.5KV TRANS W/BASE 8DIP
Manufacturer:
Optek Technology
Datasheet:
OPIA802DTU Datasheet
History Price: Obsolete
In Stock: 4870
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPIA802DTU Specification
Specification
Part No
OPIA802DTU
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
300ns, 300ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
15V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
OPIA802DTU PDF Datasheet
OPIA802DTU Datasheet
Click and Download: OPIA802DTU Datasheet
OPIA802DTU Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPIA802DTU Compare Parts
OPIA802DTU vs OPI7002
OPIA802DTU vs OPI1270-032
OPIA802DTU vs OPI7010
OPIA802DTU vs OPI150
OPIA802DTU vs OPI1264C
OPIA802DTU vs OPI1270-026
OPIA802DTU vs OPI110C
OPIA802DTU vs OPI110
OPIA802DTU vs OPI120
OPIA802DTU vs OPI1264
OPIA802DTU vs OPI1264A
OPIA802DTU vs OPI1264B
OPIA802DTU vs OPI110A
OPIA802DTU vs OPIA4010DTU
OPIA802DTU vs OPIA401BTU
OPIA802DTU vs OPIA401BTR
OPIA802DTU vs OPIA2210ATUE
OPIA802DTU vs OPIA2210DTUE
OPIA802DTU vs OPIA4010ATR
OPIA802DTU vs OPIA4010ATU
OPIA802DTU vs OPI7340
OPIA802DTU vs OPI210
OPIA802DTU vs OPIA403BTR
OPIA802DTU vs OPI7320
OPIA802DTU vs OPIA1210ATRE
OPIA802DTU vs OPIA1210ATUE
OPIA802DTU vs OPIA1210DTUE
OPIA802DTU vs OPIA2110ATRE
OPIA802DTU vs OPIA2110ATUE
OPIA802DTU vs OPIA2110DTUE
OPIA802DTU vs OPIA402BTR
OPIA802DTU vs OPI211
OPIA802DTU vs OPIA403BTU
OPIA802DTU vs OPIA814DTUA
OPIA802DTU vs OPIA402BTU
OPIA802DTU vs OPIA6010ATUA
OPIA802DTU vs OPIA6010DTUA
OPIA802DTU vs OPIA800DTU
OPIA802DTU vs OPIA801DTU
OPIA802DTU vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.