Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
600% @ 1mA
Current Transfer Ratio (Max)
-
7500% @ 1mA
Turn On / Turn Off Time (Typ)
300ns, 300ns
-
Rise / Fall Time (Typ)
-
60µs, 53µs
Output Type
Transistor with Base
Darlington
Voltage - Output (Max)
15V
35V
Current - Output / Channel
8mA
150mA
Voltage - Forward (Vf) (Typ)
1.7V
1.2V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
1V
Operating Temperature
-55 ℃ ~ 115 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
8-DIP
4-SOP (2.54mm)