☰
TIL111TM
TIL111TM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL111TM Datasheet
History Price: Obsolete
In Stock: 44240
TIL111TM Specification
Specification
Part No
TIL111TM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
TIL111TM PDF Datasheet
TIL111TM Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL111TM Description

The onsemi TIL111TM is a high-performance, infrared (IR) emitter that is widely used in a variety of applications requiring optical communication and sensing. It is designed to provide high-efficiency light emission with reliable, consistent output. The TIL111TM emitter is part of onsemi's broad portfolio of optoelectronic components, offering excellent reliability and performance for applications like data transmission, remote control, and sensing.

## Key Features

* Wavelength: 850 nm
The TIL111TM operates at an 850 nm wavelength, making it ideal for communication systems that require infrared light emission. This wavelength ensures minimal interference and optimized performance in optical data transmission applications.

* High Optical Power Output:
The emitter delivers significant optical power, ensuring reliable signal transmission over varying distances, even in environments with light noise.

* Wide Viewing Angle:
The TIL111TM offers a wide viewing angle, making it suitable for applications requiring broad coverage for sensor or communication modules.

* Low Power Consumption:
Designed for energy efficiency, the TIL111TM has low power consumption, which is essential for portable or battery-operated systems where power efficiency is crucial.

* High Reliability:
The TIL111TM is engineered to operate in demanding environments with a high degree of durability and resistance to temperature fluctuations, ensuring long-term reliability.

* Compact Form Factor:
Its compact design allows easy integration into a variety of systems, making it a versatile choice for manufacturers looking for small-footprint solutions without sacrificing performance.

## Specifications

* Type: Infrared Emitter Diode
* Peak Wavelength: 850 nm
* Total Power Output: Typically 30 mW (at 20 mA forward current)
* Forward Voltage: 1.2V (at 20 mA forward current)
* Forward Current: Max 50 mA
* Viewing Angle: ±15° (typical)
* Operating Temperature: -40°C to +85°C
* Storage Temperature: -40°C to +100°C
* Package Type: Standard Through-hole (T-1 3/4 package)
* Lead Material: Tin-plated
* Lens: Transparent
* Applications:

* Optical communication
* Remote control devices
* Sensing applications
* Data transmission systems

## Application Areas

The onsemi TIL111TM IR emitter is suited for a wide range of applications, such as:

* Data Communication: It is often employed in systems that require infrared data transmission, such as in networking or remote data logging.
* Remote Controls: The TIL111TM is commonly used in remote control units, including televisions, air conditioning systems, and other consumer electronics.
* Industrial Automation: The emitter is used in factory automation systems for optical sensing, alignment, and detection of objects or components on assembly lines.
* Sensing & Detection: Its reliable performance in emission and detection makes it ideal for proximity sensors, motion detectors, and other automated systems requiring accurate and dependable optical signals.

## Advantages

* Robustness: Designed to perform under extreme conditions, the TIL111TM offers durability, particularly in temperature-varying environments.
* Cost-Effective: Due to its energy-efficient design, it helps reduce the operational cost in long-term applications.
* Ease of Integration: The emitter's standardized T-1 3/4 package facilitates easy integration into a wide range of devices and applications.
* Energy Efficient: It is an excellent choice for battery-powered or low-energy-consumption applications.

## Conclusion

The onsemi TIL111TM infrared emitter stands out due to its optimal performance, high reliability, and versatility across a variety of applications. Whether you're designing an optical communication system, a sensor network, or a consumer product, the TIL111TM provides the necessary performance at a competitive price point. Its compact form factor, combined with its durability and energy efficiency, makes it an ideal solution for many electronic systems.
TIL111TM Compare Parts
  • TIL111TM vs TIL117VM
  • TIL111TM vs TIL195
  • TIL111TM vs TIL921
  • TIL111TM vs TIL300DCS
  • TIL111TM vs TIL918B
  • TIL111TM vs TIL921B
  • TIL111TM vs TIL922
  • TIL111TM vs TIL922B
  • TIL111TM vs TIL923
  • TIL111TM vs TIL925A
  • TIL111TM vs TIL919
  • TIL111TM vs TIL195A
  • TIL111TM vs TIL195B
  • TIL111TM vs TIL117M
  • TIL111TM vs TIL117M
  • TIL111TM vs TIL117SR2VM
  • TIL111TM vs TIL113SM
  • TIL111TM vs TIL111VM
  • TIL111TM vs TIL113M
  • TIL111TM vs TIL112
  • TIL111TM vs TIL111VM
  • TIL111TM vs TIL111SR2VM
  • TIL111TM vs TIL111SVM
  • TIL111TM vs TIL111TVM
  • TIL111TM vs TIL111SD
  • TIL111TM vs TIL111SR2M
  • TIL111TM vs TIL111SM
  • TIL111TM vs TIL111S
  • TIL111TM vs TIL117TVM
  • TIL111TM vs TIL111W
  • TIL111TM vs TIL113
  • TIL111TM vs TIL113300
  • TIL111TM vs TIL113300W
  • TIL111TM vs TIL1133S
  • TIL111TM vs TIL1133SD
  • TIL111TM vs TIL113S
  • TIL111TM vs TIL113W
  • TIL111TM vs TIL117FM
  • TIL111TM vs TIL117FR2M
  • TIL111TM vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!