☰
NCD57256DR2G
NCD57256DR2G
Active
Description:  ISOLATED DUAL OUTPUT MOSFET DRIV
Manufacturer:  onsemi
History Price: $5.35
In Stock: 2180
NCD57256DR2G Specification
Specification
Part No
NCD57256DR2G
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
12ns, 10ns
Current - Output High, Low
3.5A, 3.5A
Current - Peak Output
3.5A, 6.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
32V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Approval Agency
VDE
NCD57256DR2G PDF Datasheet
NCD57256DR2G Related Parts
NCD57085DR2G
NCD57085DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCD57253DWR2G
NCD57253DWR2G
onsemi
ISOLATED DUAL CHANNEL MOSFET GAT
NCD57091BDWR2G
NCD57091BDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCD57090CDWR2G
NCD57090CDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57200DR2G
NCD57200DR2G
onsemi
HALF BRIDGE GATE DRIVER (ISOLATE
NCD57201DR2G
NCD57201DR2G
onsemi
HALF BRIDGE GATE DRIVER (ISOLATE
NCD57252DWR2G
NCD57252DWR2G
onsemi
ISOLATED DUAL-CHANNEL IGBT/MOSFE
NCD57090BDWR2G
NCD57090BDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57080CDR2G
NCD57080CDR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57080ADR2G
NCD57080ADR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57255DR2G
NCD57255DR2G
onsemi
ISOLATED DUAL OUTPUT IGBT DRIVER
NCD57001FDWR2G
NCD57001FDWR2G
onsemi
ISOLATED HIGH CURRENT AND HIGH E
NCD57256DR2G Compare Parts
  • NCD57256DR2G vs NCD57000DWR2G
  • NCD57256DR2G vs NCD57091ADWR2G
  • NCD57256DR2G vs NCD57090ADWR2G
  • NCD57256DR2G vs NCD57091CDWR2G
  • NCD57256DR2G vs NCD57090FDWR2G
  • NCD57256DR2G vs NCD57090DDWR2G
  • NCD57256DR2G vs NCD57090EDWR2G
  • NCD57256DR2G vs NCD57084DR2G
  • NCD57256DR2G vs NCD57001DWR2G
  • NCD57256DR2G vs NCD57001FDWR2G
  • NCD57256DR2G vs NCD57255DR2G
  • NCD57256DR2G vs NCD57080ADR2G
  • NCD57256DR2G vs NCD57080CDR2G
  • NCD57256DR2G vs NCD57090BDWR2G
  • NCD57256DR2G vs NCD57252DWR2G
  • NCD57256DR2G vs NCD57201DR2G
  • NCD57256DR2G vs NCD57200DR2G
  • NCD57256DR2G vs NCD57090CDWR2G
  • NCD57256DR2G vs NCD57091BDWR2G
  • NCD57256DR2G vs NCD57253DWR2G
  • NCD57256DR2G vs NCD57085DR2G
  • NCD57256DR2G vs NCD57530DWKR2G
  • NCD57256DR2G vs NCD57540DWKR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.