☰
NCD57085DR2G
NCD57085DR2G
Active
Description:  ISOLATED COMPACT IGBT GATE DRIVE
Manufacturer:  onsemi
History Price: $2.38
In Stock: 8960
NCD57085DR2G Specification
Specification
Part No
NCD57085DR2G
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
Pulse Width Distortion (Max)
25ns
Rise / Fall Time (Typ)
10ns, 15ns
Current - Output High, Low
7A, 7A
Current - Peak Output
7A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
3.3V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
VDE
NCD57085DR2G PDF Datasheet
NCD57085DR2G Related Parts
NCD57253DWR2G
NCD57253DWR2G
onsemi
ISOLATED DUAL CHANNEL MOSFET GAT
NCD57091BDWR2G
NCD57091BDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCD57090CDWR2G
NCD57090CDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57200DR2G
NCD57200DR2G
onsemi
HALF BRIDGE GATE DRIVER (ISOLATE
NCD57201DR2G
NCD57201DR2G
onsemi
HALF BRIDGE GATE DRIVER (ISOLATE
NCD57252DWR2G
NCD57252DWR2G
onsemi
ISOLATED DUAL-CHANNEL IGBT/MOSFE
NCD57090BDWR2G
NCD57090BDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57080CDR2G
NCD57080CDR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57080ADR2G
NCD57080ADR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCD57255DR2G
NCD57255DR2G
onsemi
ISOLATED DUAL OUTPUT IGBT DRIVER
NCD57256DR2G
NCD57256DR2G
onsemi
ISOLATED DUAL OUTPUT MOSFET DRIV
NCD57001FDWR2G
NCD57001FDWR2G
onsemi
ISOLATED HIGH CURRENT AND HIGH E
NCD57085DR2G Description
The onsemi NCD57085DR2G is a high-performance, high-side current sense amplifier designed for precision current measurement in power management and monitoring applications. It provides accurate current measurement by converting the voltage drop across a sense resistor into a proportional output voltage. The device integrates a wide operating voltage range, high common-mode rejection, and low offset drift, making it suitable for a variety of industrial, automotive, and consumer applications where reliable current monitoring is required. Its small, compact package allows for integration into space-constrained PCB layouts while maintaining excellent thermal performance.

## Functional Description

The NCD57085DR2G is designed to sense high-side currents in single-supply or split-supply systems. It features a precision amplifier architecture with high input impedance and robust protection features:

1. High-Side Current Sensing

* Measures the voltage drop across a series shunt resistor positioned between the load and the supply voltage.
* Common-mode voltage range up to 60 V, allowing direct sensing in high-voltage rails without external level-shifting circuitry.
* Amplified output voltage is proportional to the sensed current, facilitating ADC interfacing for digital monitoring or feedback loops.

2. Precision Amplification

* Gain options available via external resistor configuration or pre-set internal gain (typical fixed gain = 20 V/V or 50 V/V depending on variant).
* Low input offset voltage (<250 µV typical) ensures minimal error in low-current sensing applications.
* Offset voltage drift over temperature is minimized (<2 µV/°C), maintaining accuracy across industrial operating ranges.

3. Analog Output and Linearity

* Rail-to-rail output swing compatible with single-supply ADCs.
* High linearity across the full-scale input range with typical nonlinearity <0.1% FSR.
* Bandwidth up to 200 kHz, enabling dynamic current monitoring and protection in switching power converters.

4. Protection Features

* Overvoltage protection up to 60 V common-mode without damage.
* ESD protection exceeds ±2 kV per Human Body Model standards on input pins.
* Reverse supply and short-circuit tolerant design to prevent system damage in miswired conditions.

5. Thermal and Mechanical Design

* Compact SOIC-8 package with low thermal resistance to the PCB, allowing high current sensing without excessive self-heating.
* Junction-to-ambient thermal resistance (RθJA) is approximately 150 °C/W on a standard 2-layer PCB; improved with dedicated thermal vias and copper pours.
* Operates reliably across industrial temperature range (-40°C to +125°C).

6. Interface and Application Flexibility

* Compatible with microcontroller ADCs, analog comparators, and signal processing systems.
* Suitable for single-phase or multi-phase power monitoring, load management, and fault detection.
* Supports bidirectional current sensing in conjunction with differential ADC architectures.

## Electrical Specifications

* Device Type: High-side current sense amplifier
* Common-Mode Voltage Range (VCM): 0 V to 60 V
* Supply Voltage (VCC): 2.7 V to 5.5 V
* Output Voltage Swing: Rail-to-rail (typically 0.05 V to VCC-0.05 V)
* Gain (AV): 20 V/V typical (other variants may offer 50 V/V)
* Input Offset Voltage (VOS): 250 µV typical
* Offset Drift (ΔVOS/°C): 2 µV/°C typical
* Input Bias Current (IB): 0.5 µA typical
* Input Resistance (RIN): >1 MΩ
* Total Harmonic Distortion (THD): <0.01% typical
* Bandwidth: 200 kHz typical
* Operating Temperature Range (TA): -40°C to +125°C
* Storage Temperature (Tstg): -65°C to +150°C
* ESD Protection: ±2 kV HBM
* Package: 8-pin SOIC (DR)

## Package and Pin Configuration

* Package Type: SOIC-8, 150 mil width
* Key Pin Functions:

* Pin 1 (VCC): Supply voltage
* Pin 2 (GND): Ground reference
* Pin 3 (VOUT): Amplified output voltage proportional to sensed current
* Pin 4 (IN+): High-side shunt input positive
* Pin 5 (IN−): High-side shunt input negative
* Pin 6 (NC): No connect, optional thermal pad for improved dissipation
* Pin 7-8 (NC or additional configuration depending on variant): Optional pins for external gain or filtering connections
* PCB Layout Considerations: Place bypass capacitor near VCC pin to minimize supply noise; route differential inputs symmetrically to shunt resistor; minimize trace inductance for accurate dynamic measurement; use ground plane for thermal dissipation.

## Performance Characteristics

* High Accuracy: Low offset and low drift provide precise current measurements over temperature and voltage variations.
* High Common-Mode Rejection: Minimizes error when sensing in high-voltage applications.
* Rail-to-Rail Output: Facilitates direct ADC interfacing without additional level shifting.
* Low Power Consumption: Supply current typically 1.2 mA, enabling efficient integration into battery-operated or low-power systems.
* Fast Response: 200 kHz bandwidth suitable for switching regulators, motor drive monitoring, and transient detection.
* Robustness: Short-circuit, reverse-voltage, and ESD protections ensure reliable operation in harsh industrial environments.

## Application Considerations

* Power Monitoring: Ideal for AC/DC power supply current monitoring, battery management systems, and energy measurement.
* Motor Control and Protection: High-side current measurement for brushless DC and AC motor applications.
* Industrial Automation: Load monitoring and fault detection in high-voltage control systems.
* Consumer Electronics: Overcurrent detection and protection in high-side switching circuits.
* Design Tips: Use precision low-resistance shunt resistor for accurate measurement; minimize parasitic inductance and capacitance on sensing lines; filter output as required for ADC input stability.

## Key Features Summary

* High-side current sensing with 0–60 V common-mode voltage range
* High precision: low offset voltage and low drift
* Gain options: 20 V/V standard, others available
* Rail-to-rail output compatible with microcontroller ADCs
* Bandwidth: 200 kHz typical for dynamic current measurement
* Short-circuit, reverse supply, and ESD protection
* Low supply current: 1.2 mA typical
* Industrial temperature operation: -40°C to +125°C
* Compact SOIC-8 package with optional thermal pad
* Minimal external components required for operation

## Typical Applications

* High-side current monitoring in power supplies and converters
* Battery management systems for overcurrent detection
* Industrial motor control and load monitoring
* Consumer electronics requiring precise current sensing
* Energy measurement and metering systems
* Fault detection in automotive and industrial circuits

The NCD57085DR2G delivers precise, high-side current measurement with integrated protection and robust performance, providing designers with a reliable solution for industrial, automotive, and consumer applications requiring accurate current monitoring and fault detection.
NCD57085DR2G Compare Parts
  • NCD57085DR2G vs NCD57000DWR2G
  • NCD57085DR2G vs NCD57091ADWR2G
  • NCD57085DR2G vs NCD57090ADWR2G
  • NCD57085DR2G vs NCD57091CDWR2G
  • NCD57085DR2G vs NCD57090FDWR2G
  • NCD57085DR2G vs NCD57090DDWR2G
  • NCD57085DR2G vs NCD57090EDWR2G
  • NCD57085DR2G vs NCD57084DR2G
  • NCD57085DR2G vs NCD57001DWR2G
  • NCD57085DR2G vs NCD57001FDWR2G
  • NCD57085DR2G vs NCD57256DR2G
  • NCD57085DR2G vs NCD57255DR2G
  • NCD57085DR2G vs NCD57080ADR2G
  • NCD57085DR2G vs NCD57080CDR2G
  • NCD57085DR2G vs NCD57090BDWR2G
  • NCD57085DR2G vs NCD57252DWR2G
  • NCD57085DR2G vs NCD57201DR2G
  • NCD57085DR2G vs NCD57200DR2G
  • NCD57085DR2G vs NCD57090CDWR2G
  • NCD57085DR2G vs NCD57091BDWR2G
  • NCD57085DR2G vs NCD57253DWR2G
  • NCD57085DR2G vs NCD57530DWKR2G
  • NCD57085DR2G vs NCD57540DWKR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.