☰
MCT5201SD
MCT5201SD
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   MCT5201SD Datasheet
History Price: Obsolete
In Stock: 13790
MCT5201SD Specification
Specification
Part No
MCT5201SD
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
120% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3µs, 12µs
Rise / Fall Time (Typ)
2.5µs, 16µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
MCT5201SD PDF Datasheet
MCT5201SD Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM
MCT5210SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61
MCT61
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT61S
MCT61S
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S
MCT61S
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5201SD Compare Parts
  • MCT5201SD vs MCT2ESR2M
  • MCT5201SD vs MCT2FM
  • MCT5201SD vs MCT2EW
  • MCT5201SD vs MCT2EVM
  • MCT5201SD vs MCT2ETVM
  • MCT5201SD vs MCT2ESVM
  • MCT5201SD vs MCT2ESD
  • MCT5201SD vs MCT2ETM
  • MCT5201SD vs MCT2E300
  • MCT5201SD vs MCT2ES
  • MCT5201SD vs MCT2EFVM
  • MCT5201SD vs MCT2EFR2VM
  • MCT5201SD vs MCT2EFR2M
  • MCT5201SD vs MCT2EFM
  • MCT5201SD vs MCT2E3SD
  • MCT5201SD vs MCT2E300W
  • MCT5201SD vs MCT2E
  • MCT5201SD vs MCT271W
  • MCT5201SD vs MCT271SD
  • MCT5201SD vs MCT271S
  • MCT5201SD vs MCT2E3S
  • MCT5201SD vs MCT2FVM
  • MCT5201SD vs MCT9001W
  • MCT5201SD vs MCT52013S
  • MCT5201SD vs MCT5201SR2M
  • MCT5201SD vs MCT5201SM
  • MCT5201SD vs MCT5201S
  • MCT5201SD vs MCT5200S
  • MCT5201SD vs MCT52013SD
  • MCT5201SD vs MCT5210
  • MCT5201SD vs MCT5201300W
  • MCT5201SD vs MCT5201300
  • MCT5201SD vs MCT5201
  • MCT5201SD vs MCT5200W
  • MCT5201SD vs MCT2FR2M
  • MCT5201SD vs MCT5201M
  • MCT5201SD vs MCT5211-X007T
  • MCT5201SD vs MCT5211-X007
  • MCT5201SD vs MCT5211
  • MCT5201SD vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.