Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
5300Vrms
5000Vrms
Current Transfer Ratio (Min)
120% @ 5mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 12µs
3µs, 3µs
Rise / Fall Time (Typ)
2.5µs, 16µs
2.4µs, 2.4µs
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
30V
55V
Current - Output / Channel
150mA
30mA
Voltage - Forward (Vf) (Typ)
1.25V
1V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
8-MDIP