☰
FOD8482
FOD8482
Active
Description:  IPM DRIVER 1MB
Manufacturer:  onsemi
Datasheet:   FOD8482 Datasheet
History Price: $2.47
In Stock: 25770
FOD8482 Specification
Specification
Part No
FOD8482
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
Pulse Width Distortion (Max)
250ns
Rise / Fall Time (Typ)
15ns, 10ns
Current - Output High, Low
-
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SOP
Approval Agency
-
FOD8482 PDF Datasheet
FOD8482 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD8482 Compare Parts
  • FOD8482 vs FOD3181TV
  • FOD8482 vs FOD3181
  • FOD8482 vs FOD3120TSR2
  • FOD8482 vs FOD3182TSR2
  • FOD8482 vs FOD3184TSR2
  • FOD8482 vs FOD3184TSD
  • FOD8482 vs FOD3184TSDV
  • FOD8482 vs FOD3150AS
  • FOD8482 vs FOD3181V
  • FOD8482 vs FOD3181TV
  • FOD8482 vs FOD3181T
  • FOD8482 vs FOD3181SV
  • FOD8482 vs FOD3181SD
  • FOD8482 vs FOD3120TSR2
  • FOD8482 vs FOD3180V
  • FOD8482 vs FOD3180T
  • FOD8482 vs FOD3181SDV
  • FOD8482 vs FOD3181
  • FOD8482 vs FOD3181S
  • FOD8482 vs FOD3120T
  • FOD8482 vs FOD3120TS
  • FOD8482 vs FOD3150T
  • FOD8482 vs FOD3150TS
  • FOD8482 vs FOD3150TSR2
  • FOD8482 vs FOD3150S
  • FOD8482 vs FOD3150TV
  • FOD8482 vs FOD3150V
  • FOD8482 vs FOD3120S
  • FOD8482 vs FOD3120SV
  • FOD8482 vs FOD3120V
  • FOD8482 vs FOD3182TSV
  • FOD8482 vs FOD8332
  • FOD8482 vs FOD3182SV
  • FOD8482 vs FOD8332R2
  • FOD8482 vs FOD8342TR2
  • FOD8482 vs FOD3180
  • FOD8482 vs FOD3120TSV
  • FOD8482 vs FOD3180TV
  • FOD8482 vs FOD8384V
  • FOD8482 vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping