☰
FOD8383
FOD8383
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 5SOP
Manufacturer:  onsemi
Datasheet:   FOD8383 Datasheet
History Price: $6.74
In Stock: 39800
FOD8383 Specification
Specification
Part No
FOD8383
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
Pulse Width Distortion (Max)
65ns
Rise / Fall Time (Typ)
35ns, 25ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.43V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.362", 9.20mm Width), 5 Leads
Supplier Device Package
5-SOP
Approval Agency
UL
FOD8383 PDF Datasheet
FOD8383 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD8482T
FOD8482T
onsemi
IPM DRIVER 1MB 6SOIC
FOD8383 Description
The onsemi FOD8383 is a high-speed, dual-channel optically isolated gate driver designed for driving power MOSFETs and IGBTs in isolated applications. It integrates two independent channels with high common-mode transient immunity (CMTI), enabling robust operation in noisy industrial environments, motor control systems, and switch-mode power supplies. The FOD8383 combines optical isolation with fast propagation delays, precise pulse-width transmission, and high output drive capability, making it suitable for both half-bridge and full-bridge topologies in isolated gate driving applications. Its design ensures safe electrical isolation between low-voltage control circuits and high-voltage power stages while maintaining high-speed switching performance.

## Device Architecture and Isolation

The FOD8383 employs a high-speed optocoupler architecture with an integrated LED input and photodetector output stage. Each channel provides galvanic isolation of 3750 Vrms for 1 minute, ensuring compliance with industrial isolation standards and protecting control circuitry from high-voltage power stages. The optical isolation minimizes noise coupling while maintaining signal integrity across the isolation barrier.

The device features independent input and output pins for each channel, allowing flexible gate drive configurations. The outputs incorporate CMOS drivers capable of sourcing and sinking significant peak currents, enabling rapid charging and discharging of MOSFET and IGBT gate capacitances. Input signal thresholds are compatible with standard logic levels (TTL/CMOS), providing seamless integration with microcontrollers, FPGAs, and DSP-based control systems.

## Electrical Characteristics

The FOD8383 is specified for operation over a wide supply voltage range, VCC = 4.5 V to 20 V, accommodating various gate drive requirements for different power devices. Each output channel can source or sink peak currents up to ±1.5 A, enabling fast switching transitions even for large gate charge devices. The output low and high voltage levels are compatible with both logic-level and standard MOSFET gate thresholds.

The propagation delay is typically 60 ns from input to output, with channel-to-channel matching better than ±15 ns, which is critical for synchronized switching in half-bridge and full-bridge circuits. Pulse-width distortion is minimal, allowing accurate transmission of narrow pulses, which is essential for high-frequency PWM applications and precision motor control. The input current required for logic-high activation is typically 5 mA, ensuring low power consumption from the control circuitry.

## Switching and Timing Performance

The FOD8383 supports high-speed switching with a total propagation delay of 60 ns typical and rise/fall times below 25 ns for the output drivers, depending on load capacitance. This performance enables switching frequencies up to several hundred kilohertz, suitable for SMPS, motor drives, and isolated DC-DC converters.

The device features high common-mode transient immunity (CMTI) of 100 kV/μs minimum, ensuring reliable operation in environments with rapidly changing potentials between the control and power sides, such as half-bridge and full-bridge inverter circuits. This immunity prevents false triggering and maintains precise gate control even under harsh electrical conditions.

## Protection Features and Reliability

The FOD8383 incorporates integrated input and output protection circuitry, including transient voltage suppression and short-circuit tolerance. The optical isolation barrier is designed to withstand long-term voltage stress and repetitive transient events, ensuring high reliability in industrial, automotive, and power conversion applications.

The outputs include active pull-up and pull-down drivers to minimize shoot-through in half-bridge configurations and reduce cross-conduction. Additionally, the device provides high-temperature operation with junction ratings up to +125°C, allowing use in high-power environments where gate drivers are exposed to elevated ambient temperatures.

## Package and Pin Configuration

The FOD8383 is available in an 8-lead SOIC package and an 8-lead wide-body DIP package, providing compact solutions for PCB integration while maintaining adequate creepage and clearance for isolation. The package includes clearly defined pins for each input, output, and supply connection, as well as a common ground for the low-voltage side and a VCC for the high-voltage side.

Key pins include:

* IN1, IN2: Logic-level inputs for channels 1 and 2
* OUT1, OUT2: Gate drive outputs for channels 1 and 2
* VCC1, VCC2: Supply voltages for each channel
* GND1, GND2: Ground references for the input and output sides

The package features thermal capability sufficient to dissipate heat generated by the output drivers under typical gate charging conditions. PCB layout recommendations include short traces and adequate decoupling to maximize switching performance and minimize EMI.

## Key Performance Metrics

* Device Type: Dual-channel optically isolated gate driver
* Supply Voltage (VCC): 4.5 V to 20 V
* Peak Output Current: ±1.5 A per channel
* Propagation Delay: 60 ns typical
* Rise/Fall Time: <25 ns typical
* Common-Mode Transient Immunity (CMTI): 100 kV/μs minimum
* Isolation Voltage: 3750 Vrms for 1 minute
* Input Threshold: Compatible with TTL/CMOS logic levels
* Junction Temperature: -40°C to +125°C
* Package: 8-lead SOIC or DIP with optical isolation
* Applications: Half-bridge and full-bridge gate drive, SMPS, motor drives, isolated DC-DC converters, industrial inverters, high-voltage switching applications

## Applications and Use Cases

The FOD8383 is widely employed in industrial motor drives, photovoltaic inverters, isolated DC-DC converters, and power management systems. In half-bridge and full-bridge topologies, it provides precise control of MOSFET and IGBT gates, ensuring efficient switching, minimal cross-conduction, and reduced electromagnetic interference.

In switch-mode power supplies, the device allows safe isolation between control and power stages, providing accurate PWM signal transmission and overcurrent protection. Its high-speed response and robust CMTI make it suitable for harsh environments with high voltage transients, such as factory automation, robotics, and high-power converters.

The combination of dual-channel isolation, high peak current capability, fast switching, and high common-mode immunity makes the FOD8383 a reliable and versatile solution for engineers designing isolated power systems and high-performance gate driver circuits.
FOD8383 Compare Parts
  • FOD8383 vs FOD3181TV
  • FOD8383 vs FOD3181
  • FOD8383 vs FOD3120TSR2
  • FOD8383 vs FOD3182TSR2
  • FOD8383 vs FOD3184TSR2
  • FOD8383 vs FOD3184TSD
  • FOD8383 vs FOD3184TSDV
  • FOD8383 vs FOD3150AS
  • FOD8383 vs FOD3181V
  • FOD8383 vs FOD3181TV
  • FOD8383 vs FOD3181T
  • FOD8383 vs FOD3181SV
  • FOD8383 vs FOD3181SD
  • FOD8383 vs FOD3120TSR2
  • FOD8383 vs FOD3180V
  • FOD8383 vs FOD3180T
  • FOD8383 vs FOD3181SDV
  • FOD8383 vs FOD3181
  • FOD8383 vs FOD3181S
  • FOD8383 vs FOD3120T
  • FOD8383 vs FOD3120TS
  • FOD8383 vs FOD3150T
  • FOD8383 vs FOD3150TS
  • FOD8383 vs FOD3150TSR2
  • FOD8383 vs FOD3150S
  • FOD8383 vs FOD3150TV
  • FOD8383 vs FOD3150V
  • FOD8383 vs FOD3120S
  • FOD8383 vs FOD3120SV
  • FOD8383 vs FOD3120V
  • FOD8383 vs FOD3182TSV
  • FOD8383 vs FOD8332
  • FOD8383 vs FOD3182SV
  • FOD8383 vs FOD8332R2
  • FOD8383 vs FOD8342TR2
  • FOD8383 vs FOD3180
  • FOD8383 vs FOD3120TSV
  • FOD8383 vs FOD3180TV
  • FOD8383 vs FOD8384V
  • FOD8383 vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping