☰
FOD8342TR2
FOD8342TR2
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 6SOP
Manufacturer:  onsemi
Datasheet:   FOD8342TR2 Datasheet
History Price: $1.89
In Stock: 21045
FOD8342TR2 Specification
Specification
Part No
FOD8342TR2
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
Pulse Width Distortion (Max)
65ns
Rise / Fall Time (Typ)
38ns, 24ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SOP
Approval Agency
UR
FOD8342TR2 PDF Datasheet
FOD8342TR2 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD8342TR2 Description
The onsemi FOD8342TR2 is a high-performance optically isolated gate driver designed for driving power MOSFETs and IGBTs in high-voltage switching applications. It integrates a high-efficiency LED input stage and an isolated output driver stage using optical coupling technology, providing galvanic isolation between control circuitry and power switching devices. The device is intended for fast switching power electronics systems requiring reinforced isolation, high common-mode transient immunity, and precise gate drive capability.

## Device Function and System Positioning

The FOD8342TR2 belongs to onsemi’s optocoupler-based gate driver family. Its primary function is to transfer high-speed digital control signals across an isolation barrier while providing sufficient output current capability to directly drive power transistor gates.

The functional role of the device includes:

* Galvanic isolation between low-voltage control domain and high-voltage power stage
* Gate driving for MOSFETs and IGBTs in half-bridge and full-bridge configurations
* High-speed signal transmission with controlled propagation delay
* Isolation reinforcement for safety compliance in industrial and power systems

Unlike general-purpose optocouplers, this device is optimized specifically for gate drive applications, integrating a high-current output stage rather than a simple logic-level phototransistor output.

## Isolation Architecture and Technology

The device is based on optical coupling technology using an infrared LED transmitter and a high-speed photodetector array on the output side. The isolation barrier is defined by molded optically transparent insulating material providing reinforced galvanic separation.

Key isolation characteristics include:

* Optical isolation barrier between input LED and output driver stage
* Reinforced insulation structure designed for high-voltage isolation applications
* High common-mode transient immunity (CMTI) suitable for fast switching power stages
* Electrical separation between control and power domains to prevent ground loop propagation

The isolation system is designed to maintain signal integrity under high dv/dt conditions typical of switching power converters and motor drives.

## Input Stage Electrical Characteristics

The input stage consists of a gallium arsenide infrared LED that converts electrical input current into optical radiation. This optical signal is transmitted across the isolation barrier to the output detector.

Input-side characteristics include:

* LED forward current drive requirement for proper switching operation
* Defined forward voltage behavior dependent on input current
* Compatibility with TTL/CMOS logic drive levels via external current-limiting resistor
* Input current threshold defining switching state transition

The input LED must be properly biased to ensure reliable switching performance and to maintain specified propagation delay and output current characteristics.

## Output Stage and Gate Drive Capability

The output stage of the FOD8342TR2 is a totem-pole MOSFET gate driver structure capable of sourcing and sinking current to charge and discharge power transistor gates.

Output characteristics include:

* High peak output current capability suitable for MOSFET/IGBT gate charging
* Rail-to-rail output switching behavior relative to supply domain
* Low output impedance during active drive states
* Controlled rise and fall times optimized for switching efficiency and EMI balance

The driver is designed to handle capacitive gate loads typical of power transistors, enabling fast switching transitions while maintaining controlled switching dynamics to reduce overshoot and electromagnetic interference.

## Electrical Performance Parameters

Key datasheet-defined performance parameters typically include:

* Propagation delay from input LED transition to output driver response
* Pulse width distortion characteristics between input and output signals
* Common-mode transient immunity (CMTI) under high dv/dt conditions
* Supply voltage operating range for output driver stage
* Output peak current sourcing and sinking capability under defined conditions

These parameters are critical for ensuring timing accuracy in PWM-controlled power conversion systems such as motor drives and switching power supplies.

## Switching Behavior and Dynamic Performance

The device is optimized for high-speed switching applications, particularly in pulse-width modulation (PWM) systems. Its dynamic performance is characterized by:

* Fast propagation delay suitable for high-frequency switching systems
* Symmetrical or near-symmetrical rise/fall behavior depending on load conditions
* Limited propagation delay variation over temperature and supply conditions
* Controlled switching edges to balance switching losses and EMI emissions

The optical coupling mechanism introduces inherent delay compared to direct electrical coupling; however, the design minimizes this delay to support modern power electronics switching frequencies.

## Supply and Power Domain Characteristics

The output driver stage operates from an isolated supply rail, typically referenced to the power transistor gate drive circuit. The supply voltage defines the maximum gate drive amplitude available for MOSFET or IGBT control.

Electrical considerations include:

* Independent output-side supply enabling flexible gate drive voltage selection
* Low quiescent current consumption on the output driver side
* Decoupling requirements to ensure stable switching performance
* Sensitivity to supply noise affecting switching integrity

Proper decoupling and layout practices are required to maintain stable operation under high switching currents.

## Protection and Reliability Features

The FOD8342TR2 includes inherent design features to ensure robust operation in high-voltage switching environments. These include:

* High isolation voltage rating for safety-critical applications
* Robust immunity to high dv/dt transients across isolation barrier
* Internal design preventing latch-up under transient conditions
* Stable operation under repetitive switching stress

The device is designed for long-term reliability in industrial environments where continuous switching operation is required.

## Package and Mechanical Configuration

The device is supplied in a surface-mount package designed for automated PCB assembly. The “TR2” suffix indicates tape-and-reel packaging optimized for high-volume manufacturing processes.

Mechanical characteristics include:

* Small-outline integrated circuit (SOIC) style optocoupler package
* Creepage and clearance distances compliant with reinforced isolation requirements
* Molded plastic housing optimized for optical coupling stability
* Gull-wing leads suitable for PCB surface mounting

The package is designed to maintain optical alignment stability and ensure long-term reliability of the isolation barrier.

## Typical Application Domains

The FOD8342TR2 is used in isolated gate drive systems where safe and high-speed control of power switching devices is required. Typical applications include:

* Motor drive inverter systems (AC and DC motor control)
* Switched-mode power supplies (SMPS)
* Industrial automation power converters
* Renewable energy power conversion systems (solar and UPS inverters)
* High-voltage isolated gate drive interfaces in half-bridge and full-bridge topologies

Its primary role is to provide a safe and fast interface between low-voltage control logic and high-voltage power switching stages.

## Conclusion

The onsemi FOD8342TR2 is a high-speed optically isolated gate driver designed for MOSFET and IGBT control in high-voltage power electronics systems. It integrates optical signal isolation with a high-current totem-pole output stage, enabling efficient and safe switching control across reinforced isolation barriers. Its architecture is optimized for high common-mode transient immunity, fast propagation performance, and robust operation in demanding industrial power conversion environments.
FOD8342TR2 Compare Parts
  • FOD8342TR2 vs FOD3181TV
  • FOD8342TR2 vs FOD3181
  • FOD8342TR2 vs FOD3120TSR2
  • FOD8342TR2 vs FOD3182TSR2
  • FOD8342TR2 vs FOD3184TSR2
  • FOD8342TR2 vs FOD3184TSD
  • FOD8342TR2 vs FOD3184TSDV
  • FOD8342TR2 vs FOD3150AS
  • FOD8342TR2 vs FOD3181V
  • FOD8342TR2 vs FOD3181TV
  • FOD8342TR2 vs FOD3181T
  • FOD8342TR2 vs FOD3181SV
  • FOD8342TR2 vs FOD3181SD
  • FOD8342TR2 vs FOD3120TSR2
  • FOD8342TR2 vs FOD3180V
  • FOD8342TR2 vs FOD3180T
  • FOD8342TR2 vs FOD3181SDV
  • FOD8342TR2 vs FOD3181
  • FOD8342TR2 vs FOD3181S
  • FOD8342TR2 vs FOD3120T
  • FOD8342TR2 vs FOD3120TS
  • FOD8342TR2 vs FOD3150T
  • FOD8342TR2 vs FOD3150TS
  • FOD8342TR2 vs FOD3150TSR2
  • FOD8342TR2 vs FOD3150S
  • FOD8342TR2 vs FOD3150TV
  • FOD8342TR2 vs FOD3150V
  • FOD8342TR2 vs FOD3120S
  • FOD8342TR2 vs FOD3120SV
  • FOD8342TR2 vs FOD3120V
  • FOD8342TR2 vs FOD3182TSV
  • FOD8342TR2 vs FOD8332
  • FOD8342TR2 vs FOD3182SV
  • FOD8342TR2 vs FOD8332R2
  • FOD8342TR2 vs FOD3180
  • FOD8342TR2 vs FOD3120TSV
  • FOD8342TR2 vs FOD3180TV
  • FOD8342TR2 vs FOD8384V
  • FOD8342TR2 vs FOD8321R2
  • FOD8342TR2 vs FOD3184
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos