☰
FOD8314
FOD8314
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 6SOP
Manufacturer:  onsemi
Datasheet:   FOD8314 Datasheet
History Price: $1.92
In Stock: 37140
FOD8314 Specification
Specification
Part No
FOD8314
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
60ns, 40ns
Current - Output High, Low
1A, 1A
Current - Peak Output
1.5A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
16V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SOP
Approval Agency
UL
FOD8314 PDF Datasheet
FOD8314 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD8314 Compare Parts
  • FOD8314 vs FOD3181TV
  • FOD8314 vs FOD3181
  • FOD8314 vs FOD3120TSR2
  • FOD8314 vs FOD3182TSR2
  • FOD8314 vs FOD3184TSR2
  • FOD8314 vs FOD3184TSD
  • FOD8314 vs FOD3184TSDV
  • FOD8314 vs FOD3150AS
  • FOD8314 vs FOD3181V
  • FOD8314 vs FOD3181TV
  • FOD8314 vs FOD3181T
  • FOD8314 vs FOD3181SV
  • FOD8314 vs FOD3181SD
  • FOD8314 vs FOD3120TSR2
  • FOD8314 vs FOD3180V
  • FOD8314 vs FOD3180T
  • FOD8314 vs FOD3181SDV
  • FOD8314 vs FOD3181
  • FOD8314 vs FOD3181S
  • FOD8314 vs FOD3120T
  • FOD8314 vs FOD3120TS
  • FOD8314 vs FOD3150T
  • FOD8314 vs FOD3150TS
  • FOD8314 vs FOD3150TSR2
  • FOD8314 vs FOD3150S
  • FOD8314 vs FOD3150TV
  • FOD8314 vs FOD3150V
  • FOD8314 vs FOD3120S
  • FOD8314 vs FOD3120SV
  • FOD8314 vs FOD3120V
  • FOD8314 vs FOD3182TSV
  • FOD8314 vs FOD8332
  • FOD8314 vs FOD3182SV
  • FOD8314 vs FOD8332R2
  • FOD8314 vs FOD8342TR2
  • FOD8314 vs FOD3180
  • FOD8314 vs FOD3120TSV
  • FOD8314 vs FOD3180TV
  • FOD8314 vs FOD8384V
  • FOD8314 vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping