☰
FOD420SD
FOD420SD
Active
Description:  OPTOISOLATOR 5KV TRIAC 6DIP SMD
Manufacturer:  onsemi
Datasheet:   FOD420SD Datasheet
History Price: $4.78
In Stock: 40720
FOD420SD Specification
Specification
Part No
FOD420SD
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
2mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.28V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
cUL, FIMKO, UL
FOD420SD PDF Datasheet
FOD420SD Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD420SD Compare Parts
  • FOD420SD vs FODM3063
  • FOD420SD vs FODM3063
  • FOD420SD vs FODM3063R2
  • FOD420SD vs FODM3083
  • FOD420SD vs FODM3083R2
  • FOD420SD vs FODM3053R2V-NF098
  • FOD420SD vs FOD4208
  • FOD420SD vs FOD420SDV
  • FOD420SD vs FOD4118SD
  • FOD420SD vs FOD4118SDV
  • FOD420SD vs FOD4118SV
  • FOD420SD vs FOD4118TV
  • FOD420SD vs FOD4118TV
  • FOD420SD vs FOD4118V
  • FOD420SD vs FOD4118S
  • FOD420SD vs FOD420
  • FOD420SD vs FOD4208S
  • FOD420SD vs FOD4208SD
  • FOD420SD vs FOD4208SD
  • FOD420SD vs FOD4208SDV
  • FOD420SD vs FOD4208SV
  • FOD420SD vs FOD4208TV
  • FOD420SD vs FOD4208TV
  • FOD420SD vs FOD4208V
  • FOD420SD vs FOD420
  • FOD420SD vs FOD4116SDV
  • FOD420SD vs FOD410TV
  • FOD420SD vs FOD410V
  • FOD420SD vs FOD410V
  • FOD420SD vs FOD4116
  • FOD420SD vs FOD4116S
  • FOD420SD vs FOD4118S
  • FOD420SD vs FOD4116SV
  • FOD420SD vs FOD4116TV
  • FOD420SD vs FOD4116V
  • FOD420SD vs FOD4118
  • FOD420SD vs FOD4116SD
  • FOD420SD vs FODM3023NF098
  • FOD420SD vs FOD4218TV
  • FOD420SD vs FOD4218TV
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much