FODM3010R3
FODM3010R3
Obsolete
Description:  TRIAC OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FODM3010R3 Datasheet
History Price: Obsolete
In Stock: 44700
FODM3010R3 Specification
Specification
Part No
FODM3010R3
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
300礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
Approval Agency
BSI, CSA, UL
FODM3010R3 PDF Datasheet
FODM3010R3 Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010V
FODM3010V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R1
FODM3010R1
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3 Compare Parts
  • FODM3010R3 vs FODM3063
  • FODM3010R3 vs FODM3063
  • FODM3010R3 vs FODM3063R2
  • FODM3010R3 vs FODM3083
  • FODM3010R3 vs FODM3083R2
  • FODM3010R3 vs FODM3053R2V-NF098
  • FODM3010R3 vs FOD4208
  • FODM3010R3 vs FOD420SDV
  • FODM3010R3 vs FOD4118SD
  • FODM3010R3 vs FOD4118SDV
  • FODM3010R3 vs FOD4118SV
  • FODM3010R3 vs FOD4118TV
  • FODM3010R3 vs FOD4118TV
  • FODM3010R3 vs FOD4118V
  • FODM3010R3 vs FOD4118S
  • FODM3010R3 vs FOD420
  • FODM3010R3 vs FOD4208S
  • FODM3010R3 vs FOD4208SD
  • FODM3010R3 vs FOD4208SD
  • FODM3010R3 vs FOD4208SDV
  • FODM3010R3 vs FOD4208SV
  • FODM3010R3 vs FOD4208TV
  • FODM3010R3 vs FOD4208TV
  • FODM3010R3 vs FOD4208V
  • FODM3010R3 vs FOD420
  • FODM3010R3 vs FOD4116SDV
  • FODM3010R3 vs FOD410TV
  • FODM3010R3 vs FOD410V
  • FODM3010R3 vs FOD410V
  • FODM3010R3 vs FOD4116
  • FODM3010R3 vs FOD4116S
  • FODM3010R3 vs FOD4118S
  • FODM3010R3 vs FOD4116SV
  • FODM3010R3 vs FOD4116TV
  • FODM3010R3 vs FOD4116V
  • FODM3010R3 vs FOD4118
  • FODM3010R3 vs FOD4116SD
  • FODM3010R3 vs FODM3023NF098
  • FODM3010R3 vs FOD4218TV
  • FODM3010R3 vs FOD4218TV
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.