FOD4208SD
FOD4208SD
Active
Description:  TRIAC OUTPUT OPTOCOUPLER, 5000V
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD4208SD Datasheet
History Price: Active
In Stock: 17800
FOD4208SD Specification
Specification
Part No
FOD4208SD
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
2mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.28V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
cUL, FIMKO, UL
FOD4208SD PDF Datasheet
FOD4208SD Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4208SD Description
Product Overview

The Fairchild Semiconductor FOD4208SD is a high-performance optically isolated triac driver, designed to drive power triacs and control AC loads with high reliability and isolation. It integrates a GaAs infrared emitting diode optically coupled to a silicon photodetector with an integrated zero-crossing detector. The device is housed in a compact 6-pin DIP package and is ideal for switching applications where electrical isolation between low-voltage control logic and high-voltage AC loads is required.

This optocoupler offers zero-crossing functionality to minimize inrush current, reduce EMI, and provide consistent switching behavior near the AC voltage zero crossing point, making it suitable for controlling resistive and inductive loads in industrial and consumer environments.

Key Features

* Integrated zero-crossing detection for synchronized switching
* 6-pin DIP package with high dielectric isolation
* High static dv/dt immunity for robustness in noisy AC environments
* LED trigger current typically 5 mA, allowing low-power microcontroller drive
* High input-to-output isolation voltage (5300 Vrms)
* Compatible with standard power triacs and discrete AC loads
* RoHS compliant and UL recognized

Applications

The FOD4208SD is commonly used in:

* Solid-state relays
* AC motor control systems
* Lamp dimmers and lighting control
* Industrial automation and HVAC systems
* Home appliances (e.g., ovens, washing machines)
* Programmable logic controller (PLC) outputs
* Power switching in instrumentation and metering systems

Optoelectronic Characteristics

* Input LED Type: GaAs infrared emitting diode
* Detector Type: Integrated phototransistor with zero-crossing logic
* Isolation Voltage: 5300 Vrms for 1 minute (minimum)
* Coupling Configuration: LED input and triac driver output

Electrical Characteristics

* Forward Voltage (VF):

* Typical: 1.2 V
* Maximum: 1.4 V at IF = 20 mA

* Input Trigger Current (IFT):

* Maximum: 10 mA (guaranteed trigger current for operation)
* Typical: 5 mA

* Reverse Input Voltage (VR): 6 V (maximum)

* Peak Blocking Voltage (VDRM): 600 V

* Repetitive Peak Off-State Voltage: 600 V

* Peak On-State Current (IT): 1.2 A (one cycle, non-repetitive, 60 Hz)

* Holding Current (IH): 250 µA (typical)

* High Static dv/dt: ≥ 1000 V/µs typical at VDRM = 400 V

* Off-State Leakage Current (ID):

* Maximum: 1 µA at 600 V

Switching Characteristics

* Turn-On Time (tON): 100 µs max
* Turn-Off Time (tOFF): Determined by load and triac characteristics (external triac dependent)
* Zero-Crossing Delay: Within ±20 V of AC zero-cross point

Thermal and Environmental Specifications

* Operating Temperature Range: –40°C to +100°C
* Storage Temperature Range: –55°C to +125°C
* Maximum Power Dissipation (PD): ~250 mW (per channel, derated above 25°C)
* Thermal Resistance (Junction to Ambient): ~200°C/W (typical in free air)
* ESD Immunity: Typically up to 2 kV HBM

Mechanical and Packaging Information

* Package Type: 6-pin Dual Inline Package (DIP-6)
* Mounting Style: Through-hole
* Creepage and Clearance Distance: ≥7 mm (typical, dependent on board layout)
* Lead Pitch: Standard 2.54 mm
* Molding Compound: Flame-retardant epoxy, compliant with UL 94 V-0
* Weight: Approx. 0.4 g
* Pin Configuration:

* Pins 1 & 2: Anode and Cathode of LED
* Pins 4 & 6: Output terminals to drive external triac

Design Considerations

When using the FOD4208SD in an AC switching application, the output must be connected to an external triac or thyristor that meets the voltage and current requirements of the load. The zero-crossing detection simplifies triggering, especially for resistive loads, by ensuring switching occurs near the AC voltage zero-crossing point, which minimizes voltage transients and EMI.

Current-limiting resistors should be used on the input side to control LED current based on the drive voltage, and snubber networks may be added across the output triac for inductive load protection. Input side control logic can be driven by microcontrollers, opto-isolated GPIOs, or discrete logic with minimal current requirements.

Conclusion

The Fairchild Semiconductor FOD4208SD is a robust, efficient, and compact solution for isolated AC load control. With integrated zero-crossing detection, high dv/dt immunity, and compatibility with a wide range of external power triacs, it is ideal for applications where reliable and electrically isolated switching is essential. Its DIP-6 package, combined with low trigger current requirements, makes it suitable for cost-effective implementation in both consumer and industrial electronics.
FOD4208SD Compare Parts
  • FOD4208SD vs FODM3063
  • FOD4208SD vs FODM3063
  • FOD4208SD vs FODM3063R2
  • FOD4208SD vs FODM3083
  • FOD4208SD vs FODM3083R2
  • FOD4208SD vs FODM3053R2V-NF098
  • FOD4208SD vs FOD4208
  • FOD4208SD vs FOD420SDV
  • FOD4208SD vs FOD4118SD
  • FOD4208SD vs FOD4118SDV
  • FOD4208SD vs FOD4118SV
  • FOD4208SD vs FOD4118TV
  • FOD4208SD vs FOD4118TV
  • FOD4208SD vs FOD4118V
  • FOD4208SD vs FOD4118S
  • FOD4208SD vs FOD420
  • FOD4208SD vs FOD4208S
  • FOD4208SD vs FOD4208SDV
  • FOD4208SD vs FOD4208SV
  • FOD4208SD vs FOD4208TV
  • FOD4208SD vs FOD4208TV
  • FOD4208SD vs FOD4208V
  • FOD4208SD vs FOD420
  • FOD4208SD vs FOD4116SDV
  • FOD4208SD vs FOD410TV
  • FOD4208SD vs FOD410V
  • FOD4208SD vs FOD410V
  • FOD4208SD vs FOD4116
  • FOD4208SD vs FOD4116S
  • FOD4208SD vs FOD4118S
  • FOD4208SD vs FOD4116SV
  • FOD4208SD vs FOD4116TV
  • FOD4208SD vs FOD4116V
  • FOD4208SD vs FOD4118
  • FOD4208SD vs FOD4116SD
  • FOD4208SD vs FODM3023NF098
  • FOD4208SD vs FOD4218TV
  • FOD4208SD vs FOD4218TV
  • FOD4208SD vs FOD4218V
  • FOD4208SD vs FOD4218V
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.