FOD4208SD
FOD4208SD
Active
Description:  TRIAC OUTPUT OPTOCOUPLER, 5000V
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD4208SD Datasheet
History Price: Active
In Stock: 17800
FOD4208SD vs FOD4208
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
10kV/µs
10kV/µs
Current - LED Trigger (Ift) (Max)
2mA
2mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎
500礎
Turn On Time
60祍
60祍
Voltage - Forward (Vf) (Typ)
1.28V
1.28V
Current - DC Forward (If) (Max)
30 mA
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP
Approval Agency
cUL, FIMKO, UL
cUL, FIMKO, UL