☰
FOD4118T
FOD4118T
Obsolete
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   FOD4118T Datasheet
History Price: Obsolete
In Stock: 44510
FOD4118T Specification
Specification
Part No
FOD4118T
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
CSA, UL
FOD4118T PDF Datasheet
FOD4118T Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4118T Compare Parts
  • FOD4118T vs FODM3063
  • FOD4118T vs FODM3063
  • FOD4118T vs FODM3063R2
  • FOD4118T vs FODM3083
  • FOD4118T vs FODM3083R2
  • FOD4118T vs FODM3053R2V-NF098
  • FOD4118T vs FOD4208
  • FOD4118T vs FOD420SDV
  • FOD4118T vs FOD4118SD
  • FOD4118T vs FOD4118SDV
  • FOD4118T vs FOD4118SV
  • FOD4118T vs FOD4118TV
  • FOD4118T vs FOD4118TV
  • FOD4118T vs FOD4118V
  • FOD4118T vs FOD4118S
  • FOD4118T vs FOD420
  • FOD4118T vs FOD4208S
  • FOD4118T vs FOD4208SD
  • FOD4118T vs FOD4208SD
  • FOD4118T vs FOD4208SDV
  • FOD4118T vs FOD4208SV
  • FOD4118T vs FOD4208TV
  • FOD4118T vs FOD4208TV
  • FOD4118T vs FOD4208V
  • FOD4118T vs FOD420
  • FOD4118T vs FOD4116SDV
  • FOD4118T vs FOD410TV
  • FOD4118T vs FOD410V
  • FOD4118T vs FOD410V
  • FOD4118T vs FOD4116
  • FOD4118T vs FOD4116S
  • FOD4118T vs FOD4118S
  • FOD4118T vs FOD4116SV
  • FOD4118T vs FOD4116TV
  • FOD4118T vs FOD4116V
  • FOD4118T vs FOD4118
  • FOD4118T vs FOD4116SD
  • FOD4118T vs FODM3023NF098
  • FOD4118T vs FOD4218TV
  • FOD4118T vs FOD4218TV
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much