☰
FOD3182
FOD3182
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  onsemi
Datasheet:   FOD3182 Datasheet
History Price: $3.32
In Stock: 24640
FOD3182 Specification
Specification
Part No
FOD3182
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
Pulse Width Distortion (Max)
65ns
Rise / Fall Time (Typ)
38ns, 24ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.43V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UL
FOD3182 PDF Datasheet
FOD3182 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3182 Compare Parts
  • FOD3182 vs FOD3181TV
  • FOD3182 vs FOD3181
  • FOD3182 vs FOD3120TSR2
  • FOD3182 vs FOD3182TSR2
  • FOD3182 vs FOD3184TSR2
  • FOD3182 vs FOD3184TSD
  • FOD3182 vs FOD3184TSDV
  • FOD3182 vs FOD3150AS
  • FOD3182 vs FOD3181V
  • FOD3182 vs FOD3181TV
  • FOD3182 vs FOD3181T
  • FOD3182 vs FOD3181SV
  • FOD3182 vs FOD3181SD
  • FOD3182 vs FOD3120TSR2
  • FOD3182 vs FOD3180V
  • FOD3182 vs FOD3180T
  • FOD3182 vs FOD3181SDV
  • FOD3182 vs FOD3181
  • FOD3182 vs FOD3181S
  • FOD3182 vs FOD3120T
  • FOD3182 vs FOD3120TS
  • FOD3182 vs FOD3150T
  • FOD3182 vs FOD3150TS
  • FOD3182 vs FOD3150TSR2
  • FOD3182 vs FOD3150S
  • FOD3182 vs FOD3150TV
  • FOD3182 vs FOD3150V
  • FOD3182 vs FOD3120S
  • FOD3182 vs FOD3120SV
  • FOD3182 vs FOD3120V
  • FOD3182 vs FOD3182TSV
  • FOD3182 vs FOD8332
  • FOD3182 vs FOD3182SV
  • FOD3182 vs FOD8332R2
  • FOD3182 vs FOD8342TR2
  • FOD3182 vs FOD3180
  • FOD3182 vs FOD3120TSV
  • FOD3182 vs FOD3180TV
  • FOD3182 vs FOD8384V
  • FOD3182 vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping