FOD3120SV
FOD3120SV
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3120SV Datasheet
History Price: $2.12
In Stock: 25100
FOD3120SV Specification
Specification
Part No
FOD3120SV
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk,Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
Pulse Width Distortion (Max)
100ns
Rise / Fall Time (Typ)
60ns, 60ns
Current - Output High, Low
2A, 2A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
IEC, UL
FOD3120SV PDF Datasheet
FOD3120SV Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3120SV Description
The onsemi FOD3120SV is a high-performance optocoupler designed for various applications requiring electrical isolation and signal transmission. This device is particularly well-suited for use in power supply circuits, industrial automation, and communication systems. Below is a detailed overview of the FOD3120SV, including its specifications and key features.

## Overview

The FOD3120SV is a single-channel optocoupler that utilizes a GaAlAs infrared LED and a photodetector to provide electrical isolation between its input and output. This isolation is crucial in protecting sensitive components from high voltages and transients in industrial environments. The device is housed in a compact 8-pin DIP package, making it easy to integrate into various circuit designs.

## Key Features

1. High Isolation Voltage: The FOD3120SV offers a high isolation voltage of up to 5,000 VRMS, ensuring robust protection against electrical noise and transients.

2. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, making it suitable for harsh environments.

3. High Speed: With a typical propagation delay of 50 ns and a rise/fall time of 20 ns, the FOD3120SV is capable of high-speed data transmission, which is essential for modern communication systems.

4. Low Input Current: The input current required to activate the LED is low, typically around 10 mA, which helps in reducing power consumption.

5. High Gain-Bandwidth Product: The device features a high gain-bandwidth product, allowing it to maintain performance across a wide range of frequencies.

6. Low Output Saturation Voltage: The output saturation voltage is low, typically around 0.3 V, which enhances the efficiency of the circuit.

## Specifications

Here are the detailed specifications of the FOD3120SV:

- Input Characteristics:
- Input Current (I_F): 10 mA (max)
- Forward Voltage (V_F): 1.2 V (typ), 1.5 V (max)
- Reverse Voltage (V_R): 5 V (max)

- Output Characteristics:
- Output Current (I_C): 50 mA (max)
- Collector-Emitter Voltage (V_CE): 30 V (max)
- Output Saturation Voltage (V_CE(sat)): 0.3 V (typ)

- Isolation Characteristics:
- Isolation Voltage (V_ISOL): 5,000 VRMS (min)
- Creepage Distance: 7.5 mm (min)
- Clearance Distance: 7.5 mm (min)

- Switching Characteristics:
- Propagation Delay (t_PLH, t_PHL): 50 ns (typ)
- Rise Time (t_r): 20 ns (typ)
- Fall Time (t_f): 20 ns (typ)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

- Package Information:
- Package Type: 8-Pin DIP
- Weight: Approximately 1.5 g

## Applications

The FOD3120SV is widely used in various applications, including:

- Power Supply Circuits: For feedback and control in switch-mode power supplies.
- Industrial Automation: In motor control and sensor interfacing.
- Communication Systems: For signal isolation in data transmission lines.
- Consumer Electronics: In devices requiring isolation for safety and performance.

## Conclusion

The onsemi FOD3120SV optocoupler is a versatile and reliable component that provides excellent electrical isolation and high-speed performance. Its robust specifications make it suitable for a wide range of applications, particularly in environments where safety and reliability are paramount. Whether used in industrial automation, power supplies, or communication systems, the FOD3120SV stands out as a dependable choice for engineers and designers.
FOD3120SV Compare Parts
  • FOD3120SV vs FOD3181TV
  • FOD3120SV vs FOD3181
  • FOD3120SV vs FOD3120TSR2
  • FOD3120SV vs FOD3182TSR2
  • FOD3120SV vs FOD3184TSR2
  • FOD3120SV vs FOD3184TSD
  • FOD3120SV vs FOD3184TSDV
  • FOD3120SV vs FOD3150AS
  • FOD3120SV vs FOD3181V
  • FOD3120SV vs FOD3181TV
  • FOD3120SV vs FOD3181T
  • FOD3120SV vs FOD3181SV
  • FOD3120SV vs FOD3181SD
  • FOD3120SV vs FOD3120TSR2
  • FOD3120SV vs FOD3180V
  • FOD3120SV vs FOD3180T
  • FOD3120SV vs FOD3181SDV
  • FOD3120SV vs FOD3181
  • FOD3120SV vs FOD3181S
  • FOD3120SV vs FOD3120T
  • FOD3120SV vs FOD3120TS
  • FOD3120SV vs FOD3150T
  • FOD3120SV vs FOD3150TS
  • FOD3120SV vs FOD3150TSR2
  • FOD3120SV vs FOD3150S
  • FOD3120SV vs FOD3150TV
  • FOD3120SV vs FOD3150V
  • FOD3120SV vs FOD3120S
  • FOD3120SV vs FOD3120V
  • FOD3120SV vs FOD3182TSV
  • FOD3120SV vs FOD8332
  • FOD3120SV vs FOD3182SV
  • FOD3120SV vs FOD8332R2
  • FOD3120SV vs FOD8342TR2
  • FOD3120SV vs FOD3180
  • FOD3120SV vs FOD3120TSV
  • FOD3120SV vs FOD3180TV
  • FOD3120SV vs FOD8384V
  • FOD3120SV vs FOD8321R2
  • FOD3120SV vs FOD3184
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested