☰
4N27VM
4N27VM
Obsolete
Description:  OPTOISO 4.17KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   4N27VM Datasheet
History Price: Obsolete
In Stock: 22640
4N27VM Specification
Specification
Part No
4N27VM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
10% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
500mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N27VM PDF Datasheet
4N27VM Related Parts
4N25
4N25
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SM
4N25SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SR2M
4N25SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N27VM Description
The ON Semiconductor 4N27VM is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. This device is particularly useful in situations where it is necessary to transmit signals while maintaining electrical isolation, such as in power supplies, data communication, and industrial control systems.

## Overview

The 4N27VM is a single-channel optocoupler that utilizes a gallium arsenide (GaAs) infrared LED as the light-emitting element and a phototransistor as the light-detecting element. This configuration allows for efficient signal transmission with high isolation voltage, making it suitable for a wide range of applications.

## Key Specifications

1. Isolation Voltage:
- The 4N27VM offers a high isolation voltage of up to 5,000 VRMS. This ensures that the input and output circuits are electrically isolated, providing safety and protection against voltage spikes.

2. Input Characteristics:
- The input side of the optocoupler features a GaAs infrared LED. The forward voltage (V_f) is typically around 1.2V at a forward current (I_f) of 10 mA. The LED has a peak wavelength of approximately 940 nm, which is optimal for the phototransistor%27s sensitivity.

3. Output Characteristics:
- The output side consists of a phototransistor that can operate in a variety of configurations. The collector-emitter voltage (V_ce) can be up to 30V, and the maximum collector current (I_c) is rated at 50 mA. The phototransistor exhibits a current transfer ratio (CTR) of 100% to 600% at a forward current of 10 mA, depending on the specific conditions.

4. Switching Speed:
- The 4N27VM is capable of switching at speeds suitable for many applications, with a rise time of approximately 5 µs and a fall time of about 5 µs. This makes it suitable for both digital and analog signal transmission.

5. Temperature Range:
- The device is rated for operation over a wide temperature range, typically from -40°C to +100°C. This makes it suitable for use in various environmental conditions, including industrial applications.

6. Package Type:
- The 4N27VM is available in a 6-pin dual in-line package (DIP) configuration, which is compatible with standard PCB mounting techniques. This package design facilitates easy integration into various electronic circuits.

7. Power Dissipation:
- The maximum power dissipation for the phototransistor is around 150 mW, allowing it to handle significant power levels in various applications.

8. Lead Configuration:
- The pin configuration of the 4N27VM is designed for easy connection. The typical pinout includes pins for the anode and cathode of the LED, as well as pins for the collector and emitter of the phototransistor.

## Applications

The ON Semiconductor 4N27VM optocoupler is widely used in various applications, including:

- Power Supply Isolation: Providing electrical isolation in switching power supplies to protect sensitive components from high voltages.
- Signal Isolation: Used in data communication systems to isolate digital signals and prevent ground loops.
- Industrial Control Systems: Employed in automation and control systems to interface between microcontrollers and high-voltage devices.
- Telecommunications: Utilized in telecommunication equipment to ensure signal integrity while maintaining isolation.

## Conclusion

In summary, the ON Semiconductor 4N27VM is a versatile and reliable optocoupler that provides excellent electrical isolation and signal transmission capabilities. With its high isolation voltage, wide temperature range, and efficient performance, it is an ideal choice for engineers and designers looking to implement isolation in their electronic circuits. Whether in power supplies, industrial control systems, or telecommunications, the 4N27VM delivers dependable performance and safety in a compact package.
4N27VM Compare Parts
  • 4N27VM vs 4N29W
  • 4N27VM vs 4N29TVM
  • 4N27VM vs 4N29SD
  • 4N27VM vs 4N29TM
  • 4N27VM vs 4N28TM
  • 4N27VM vs 4N28SVM
  • 4N27VM vs 4N28SR2M
  • 4N27VM vs 4N28SD
  • 4N27VM vs 4N28(SHORT,F)
  • 4N27VM vs 4N28
  • 4N27VM vs 4N26FM
  • 4N27VM vs 4N27W
  • 4N27VM vs 4N27TVM
  • 4N27VM vs 4N27TM
  • 4N27VM vs 4N27SR2VM
  • 4N27VM vs 4N27SD
  • 4N27VM vs 4N25TM
  • 4N27VM vs 4N263S
  • 4N27VM vs 4N26300W
  • 4N27VM vs 4N26300
  • 4N27VM vs 4N28VM
  • 4N27VM vs 4N25W
  • 4N27VM vs 4N28W
  • 4N27VM vs 4N25SVM
  • 4N27VM vs 4N293SD
  • 4N27VM vs 4N293S
  • 4N27VM vs 4N29300W
  • 4N27VM vs 4N28S
  • 4N27VM vs 4N26(SHORT,F)
  • 4N27VM vs 4N28300
  • 4N27VM vs 4N26FR2M
  • 4N27VM vs 4N28FVM
  • 4N27VM vs 4N28FR2VM
  • 4N27VM vs 4N28FR2M
  • 4N27VM vs 4N28FM
  • 4N27VM vs 4N283SD
  • 4N27VM vs 4N28300W
  • 4N27VM vs 4N283S
  • 4N27VM vs 4N263SD
  • 4N27VM vs 4N253SD
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.