☰
4N25
4N25
Active
Description:  OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   4N25 Datasheet
History Price: $0.61
In Stock: 20880
4N25 Specification
Specification
Part No
4N25
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N25 PDF Datasheet
4N25 Related Parts
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SM
4N25SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SR2M
4N25SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-500E
4N25-500E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25 Description
The ON Semiconductor 4N25 is a widely used optocoupler, also known as an opto-isolator, designed to provide electrical isolation between its input and output while allowing for signal transmission. This device is particularly valuable in applications where it is essential to separate different voltage levels or to protect sensitive components from high voltages and noise. Below is a detailed overview of the 4N25, including its specifications, features, and applications.

## Overview

The 4N25 consists of a light-emitting diode (LED) and a phototransistor housed in a single package. When an input voltage is applied to the LED, it emits light, which is detected by the phototransistor, allowing current to flow in the output circuit. This configuration provides electrical isolation between the input and output, making it ideal for protecting sensitive components in various electronic applications.

## Key Specifications

1. Input-Output Isolation Voltage (V_ISOL):
- 5000 VRMS
- This parameter indicates the maximum voltage that can be applied between the input and output without breaking down the isolation barrier, ensuring safety in high-voltage applications.

2. Forward Voltage (V_F):
- 1.2 V to 1.5 V at I_F = 10 mA
- This is the voltage drop across the LED when it is forward-biased, which is crucial for determining the input current requirements.

3. Input Current (I_F):
- 20 mA (maximum)
- This is the maximum current that can be applied to the LED to ensure proper operation without damaging the device.

4. Output Collector-Emitter Voltage (V_CE):
- 70 V (maximum)
- This is the maximum voltage that can be applied across the output phototransistor when it is in the off state, allowing for safe operation in various circuits.

5. Output Current (I_C):
- 50 mA (maximum)
- This is the maximum current that the phototransistor can conduct when it is in the on state, making it suitable for driving loads.

6. Current Transfer Ratio (CTR):
- 100% to 600% at I_F = 10 mA
- The CTR indicates the efficiency of the optocoupler, representing the ratio of output current to input current. A higher CTR means better performance in signal transmission.

7. Operating Temperature Range (T_A):
- -55 °C to +100 °C
- This range indicates the temperatures within which the device can operate reliably, making it suitable for various environmental conditions.

8. Package Type:
- DIP-4 (Dual In-line Package)
- The 4N25 is available in a standard DIP-4 package, which facilitates easy integration into circuit designs and PCB layouts.

## Features

- High Isolation Voltage: The 4N25 provides a high level of isolation, making it suitable for applications where safety and signal integrity are critical.

- Wide Operating Temperature Range: With an operating temperature range of -55 °C to +100 °C, the 4N25 can be used in a variety of environments, including industrial and automotive applications.

- High Current Transfer Ratio: The device offers a high CTR, ensuring efficient signal transmission from the input to the output, which is essential for reliable operation.

- Compact Package: The DIP-4 package allows for easy mounting on PCBs, making it a convenient choice for designers looking to save space.

- Low Input Current Requirement: The 4N25 can operate with a relatively low input current, which helps in reducing power consumption in applications.
4N25 Compare Parts
  • 4N25 vs 4N29W
  • 4N25 vs 4N29TVM
  • 4N25 vs 4N29SD
  • 4N25 vs 4N29TM
  • 4N25 vs 4N27VM
  • 4N25 vs 4N28TM
  • 4N25 vs 4N28SVM
  • 4N25 vs 4N28SR2M
  • 4N25 vs 4N28SD
  • 4N25 vs 4N28(SHORT,F)
  • 4N25 vs 4N28
  • 4N25 vs 4N26FM
  • 4N25 vs 4N27W
  • 4N25 vs 4N27TVM
  • 4N25 vs 4N27TM
  • 4N25 vs 4N27SR2VM
  • 4N25 vs 4N27SD
  • 4N25 vs 4N25TM
  • 4N25 vs 4N263S
  • 4N25 vs 4N26300W
  • 4N25 vs 4N26300
  • 4N25 vs 4N28VM
  • 4N25 vs 4N25W
  • 4N25 vs 4N28W
  • 4N25 vs 4N25SVM
  • 4N25 vs 4N293SD
  • 4N25 vs 4N293S
  • 4N25 vs 4N29300W
  • 4N25 vs 4N28S
  • 4N25 vs 4N26(SHORT,F)
  • 4N25 vs 4N28300
  • 4N25 vs 4N26FR2M
  • 4N25 vs 4N28FVM
  • 4N25 vs 4N28FR2VM
  • 4N25 vs 4N28FR2M
  • 4N25 vs 4N28FM
  • 4N25 vs 4N283SD
  • 4N25 vs 4N28300W
  • 4N25 vs 4N283S
  • 4N25 vs 4N263SD
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!