☰
4N26300
4N26300
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   4N26300 Datasheet
History Price: Obsolete
In Stock: 3980
4N26300 Specification
Specification
Part No
4N26300
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N26300 PDF Datasheet
4N26300 Related Parts
4N25
4N25
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SM
4N25SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SR2M
4N25SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N26300 Description
The ON Semiconductor 4N26300 is an optocoupler designed for high-speed data communication and isolation in various electronic applications. This device is particularly useful in situations where electrical isolation is required between different parts of a system, such as in power supplies, industrial automation, and communication interfaces. The 4N26300 combines a high-speed LED and a photodetector in a single package, providing reliable performance and excellent isolation characteristics.

## Overview

The 4N26300 is a high-speed optocoupler that features a phototransistor output. It is designed to provide electrical isolation between its input and output, making it ideal for protecting sensitive components from high voltages and noise. The device is housed in a compact 8-pin DIP (Dual In-line Package) or surface-mount package, facilitating easy integration into various circuit designs.

## Key Features

1. High-Speed Operation: The 4N26300 is capable of high-speed switching, making it suitable for data communication applications. It can operate at speeds up to 1 Mbps, allowing for fast signal transmission.

2. Electrical Isolation: The device provides a high level of electrical isolation (up to 5000 VRMS), ensuring that the input and output sides are electrically separated, which is crucial for protecting sensitive components.

3. Wide Supply Voltage Range: The optocoupler operates over a wide supply voltage range, typically from 4.5 V to 20 V, providing flexibility for various applications.

4. Low Input Current: The 4N26300 requires a low input current to operate, which helps reduce power consumption and makes it suitable for battery-powered applications.

5. High Gain: The device features a high current transfer ratio (CTR), which allows for efficient signal transmission from the input to the output.

6. Temperature Range: The 4N26300 is designed to operate over a wide temperature range, typically from -40 °C to +100 °C, making it suitable for use in harsh environments.

7. Compact Package: The device is available in both DIP and surface-mount packages, allowing for easy integration into various circuit designs and saving board space.

## Specifications

- Input LED Forward Voltage (VF): Typically 1.2 V at 10 mA
- Input Current (IF): Maximum of 20 mA
- Output Collector-Emitter Voltage (VCE): Maximum of 30 V
- Output Current (IC): Maximum of 50 mA
- Current Transfer Ratio (CTR): Typically 100% to 600% at IF = 10 mA
- Isolation Voltage: 5000 VRMS
- Operating Temperature Range: -40 °C to +100 °C
- Package Types: 8-pin DIP, surface-mount options available
- Switching Speed: Up to 1 Mbps

## Applications

The 4N26300 is suitable for a wide range of applications, including:

- Data Communication: Used in communication interfaces to provide isolation between different parts of a system.
- Power Supply Isolation: Ideal for isolating power supply circuits to protect sensitive components from high voltages.
- Industrial Automation: Employed in control systems and automation equipment to ensure safe operation.
- Signal Isolation: Used in various electronic devices to isolate signals and prevent noise interference.

## Conclusion

The ON Semiconductor 4N26300 is a high-speed optocoupler that provides reliable electrical isolation and efficient signal transmission in various applications. With its high-speed operation, wide supply voltage range, and excellent isolation characteristics, it is an excellent choice for engineers and designers looking to implement safe and effective isolation solutions in their electronic systems. Whether in data communication, power supply isolation, or industrial automation, the 4N26300 stands out as a dependable component for ensuring the integrity and safety of electronic circuits.
4N26300 Compare Parts
  • 4N26300 vs 4N29W
  • 4N26300 vs 4N29TVM
  • 4N26300 vs 4N29SD
  • 4N26300 vs 4N29TM
  • 4N26300 vs 4N27VM
  • 4N26300 vs 4N28TM
  • 4N26300 vs 4N28SVM
  • 4N26300 vs 4N28SR2M
  • 4N26300 vs 4N28SD
  • 4N26300 vs 4N28(SHORT,F)
  • 4N26300 vs 4N28
  • 4N26300 vs 4N26FM
  • 4N26300 vs 4N27W
  • 4N26300 vs 4N27TVM
  • 4N26300 vs 4N27TM
  • 4N26300 vs 4N27SR2VM
  • 4N26300 vs 4N27SD
  • 4N26300 vs 4N25TM
  • 4N26300 vs 4N263S
  • 4N26300 vs 4N26300W
  • 4N26300 vs 4N28VM
  • 4N26300 vs 4N25W
  • 4N26300 vs 4N28W
  • 4N26300 vs 4N25SVM
  • 4N26300 vs 4N293SD
  • 4N26300 vs 4N293S
  • 4N26300 vs 4N29300W
  • 4N26300 vs 4N28S
  • 4N26300 vs 4N26(SHORT,F)
  • 4N26300 vs 4N28300
  • 4N26300 vs 4N26FR2M
  • 4N26300 vs 4N28FVM
  • 4N26300 vs 4N28FR2VM
  • 4N26300 vs 4N28FR2M
  • 4N26300 vs 4N28FM
  • 4N26300 vs 4N283SD
  • 4N26300 vs 4N28300W
  • 4N26300 vs 4N283S
  • 4N26300 vs 4N263SD
  • 4N26300 vs 4N253SD
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.