☰
NTE3086
NTE3086
Active
Description:  OPTOISOLATOR/TRANS
Manufacturer:  NTE Electronics
Datasheet:   NTE3086 Datasheet
History Price: $5.23
In Stock: 39050
NTE3086 Specification
Specification
Part No
NTE3086
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
1500Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5s, 25s
Rise / Fall Time (Typ)
15s, 2.4s
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
NTE3086 PDF Datasheet
NTE3086 Related Parts
NTE3095
NTE3095
NTE Electronics
OPTOCOUPLER/DUAL TRANS
NTE3083
NTE3083
NTE Electronics
OPTOISOLATOR/TRANS
NTE3222
NTE3222
NTE Electronics
OPTOCOUPLER-NPN TRANS
NTE3093
NTE3093
NTE Electronics
OPTOCOUPLER/DARLINGTON
NTE3092
NTE3092
NTE Electronics
OPTOCOUPLER/TRANSISTOR
NTE3089
NTE3089
NTE Electronics
OPTOISOLATOR/TRANSISTOR
NTE3088
NTE3088
NTE Electronics
OPTOISOLATOR/HV TRANS
NTE3084
NTE3084
NTE Electronics
OPTOISOLATOR/TRANS
NTE3045
NTE3045
NTE Electronics
OPTOISOLATOR/DARL
NTE3044
NTE3044
NTE Electronics
OPTOISOLATOR/DARL
NTE3043
NTE3043
NTE Electronics
OPTOISOLATOR/TRANS
NTE3042
NTE3042
NTE Electronics
OPTOISOLATOR/TRANS
NTE3086 Compare Parts
  • NTE3086 vs NTE3098
  • NTE3086 vs NTE3220
  • NTE3086 vs NTE3221
  • NTE3086 vs NTE3085
  • NTE3086 vs NTE3040
  • NTE3086 vs NTE3041
  • NTE3086 vs NTE3042
  • NTE3086 vs NTE3043
  • NTE3086 vs NTE3044
  • NTE3086 vs NTE3045
  • NTE3086 vs NTE3084
  • NTE3086 vs NTE3088
  • NTE3086 vs NTE3089
  • NTE3086 vs NTE3092
  • NTE3086 vs NTE3093
  • NTE3086 vs NTE3222
  • NTE3086 vs NTE3083
  • NTE3086 vs NTE3095
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend