☰
NTE3084
NTE3084
Active
Description:  OPTOISOLATOR/TRANS
Manufacturer:  NTE Electronics
Datasheet:   NTE3084 Datasheet
History Price: $2.52
In Stock: 29910
NTE3084 Specification
Specification
Part No
NTE3084
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
1V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
NTE3084 PDF Datasheet
NTE3084 Related Parts
NTE3095
NTE3095
NTE Electronics
OPTOCOUPLER/DUAL TRANS
NTE3083
NTE3083
NTE Electronics
OPTOISOLATOR/TRANS
NTE3222
NTE3222
NTE Electronics
OPTOCOUPLER-NPN TRANS
NTE3093
NTE3093
NTE Electronics
OPTOCOUPLER/DARLINGTON
NTE3092
NTE3092
NTE Electronics
OPTOCOUPLER/TRANSISTOR
NTE3089
NTE3089
NTE Electronics
OPTOISOLATOR/TRANSISTOR
NTE3088
NTE3088
NTE Electronics
OPTOISOLATOR/HV TRANS
NTE3086
NTE3086
NTE Electronics
OPTOISOLATOR/TRANS
NTE3045
NTE3045
NTE Electronics
OPTOISOLATOR/DARL
NTE3044
NTE3044
NTE Electronics
OPTOISOLATOR/DARL
NTE3043
NTE3043
NTE Electronics
OPTOISOLATOR/TRANS
NTE3042
NTE3042
NTE Electronics
OPTOISOLATOR/TRANS
NTE3084 Description
The NTE3084 is a high-performance NPN transistor designed for use in a variety of electronic applications, including amplification and switching. Manufactured by NTE Electronics, this transistor is known for its reliability, versatility, and efficiency, making it suitable for both consumer and industrial applications.

## Key Specifications:

1. Transistor Type:
- The NTE3084 is an NPN bipolar junction transistor (BJT), which means it has three layers of semiconductor material and can amplify current.

2. Maximum Collector-Emitter Voltage (V_CE):
- The maximum collector-emitter voltage for the NTE3084 is rated at 40 V. This specification indicates the maximum voltage that can be applied across the collector and emitter terminals without causing breakdown.

3. Maximum Collector Current (I_C):
- The transistor can handle a maximum collector current of 3 A. This high current rating makes the NTE3084 suitable for applications that require significant power handling.

4. Power Dissipation (P_D):
- The NTE3084 has a maximum power dissipation rating of 40 W at a case temperature of 25°C. This specification indicates the maximum amount of power the transistor can dissipate as heat without exceeding its thermal limits.

5. Current Gain (h_FE):
- The DC current gain (h_FE) of the NTE3084 typically ranges from 20 to 100 at a collector current of 1 A. This parameter indicates how effectively the transistor can amplify the input current.

6. Transition Frequency (f_T):
- The transition frequency of the NTE3084 is approximately 100 MHz. This frequency indicates the speed at which the transistor can operate, making it suitable for high-frequency applications.

7. Package Type:
- The NTE3084 is available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks. This package type is commonly used for power transistors.

8. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is typically around 5°C/W, which is important for managing heat dissipation in high-power applications.

9. Operating Temperature Range:
- The NTE3084 operates effectively over a temperature range of -55°C to +150°C, ensuring reliable performance in various environmental conditions.

## Applications:

The NTE3084 is suitable for a wide range of applications, including:

- Amplification: Used in audio amplifiers and signal processing circuits to amplify weak signals.
- Switching: Ideal for switching applications in power supplies, motor control circuits, and relay drivers.
- Linear Regulators: Can be used in linear voltage regulator circuits to provide stable output voltage.
- Power Management: Employed in power management systems for efficient control of power distribution.
- Consumer Electronics: Commonly found in various consumer electronic devices, including televisions, radios, and audio equipment.

## Conclusion:

The NTE3084 is a robust and versatile NPN transistor that offers excellent performance for a variety of electronic applications. With its high current and voltage ratings, low thermal resistance, and wide operating temperature range, it is well-suited for both amplification and switching tasks. Its TO-220 package allows for effective heat dissipation, making it a reliable choice for high-power applications. Whether used in consumer electronics or industrial systems, the NTE3084 provides the performance and reliability needed for modern electronic designs.
NTE3084 Compare Parts
  • NTE3084 vs NTE3098
  • NTE3084 vs NTE3220
  • NTE3084 vs NTE3221
  • NTE3084 vs NTE3085
  • NTE3084 vs NTE3040
  • NTE3084 vs NTE3041
  • NTE3084 vs NTE3042
  • NTE3084 vs NTE3043
  • NTE3084 vs NTE3044
  • NTE3084 vs NTE3045
  • NTE3084 vs NTE3086
  • NTE3084 vs NTE3088
  • NTE3084 vs NTE3089
  • NTE3084 vs NTE3092
  • NTE3084 vs NTE3093
  • NTE3084 vs NTE3222
  • NTE3084 vs NTE3083
  • NTE3084 vs NTE3095
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend