☰
TIL194BSM
TIL194BSM
Active
Description:  4PIN AC INPUT, SINGLE OPTOCOUPLE
Manufacturer:  Isocom Components
Datasheet:   TIL194BSM Datasheet
History Price: $0.20956
In Stock: 48320
TIL194BSM Specification
Specification
Part No
TIL194BSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL194BSM Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL194BSM Description
Sure! Here’s a detailed introduction to the Isocom Components TIL194BSM, including its specifications:

---

## Isocom Components TIL194BSM: Detailed Introduction

## Overview

The Isocom TIL194BSM is a high-performance optocoupler designed for applications requiring electrical isolation between different circuit stages while allowing data transmission through light signals. This device is particularly useful in digital signal interfacing, power supply circuits, and communication systems, where isolation is critical to protect sensitive components and ensure reliable operation.

## Key Specifications

1. General Description:
- Type: Optocoupler (Opto-isolator)
- Package Type: 4-pin Dual In-line Package (DIP)
- Mounting Type: Through-hole
- Case Material: Plastic (Epoxy resin)
- Lead Frame Material: Copper

2. Optocoupler Characteristics:

- Input LED:
- Forward Voltage (V_F): Typically 1.2V
- Forward Current (I_F): Maximum 20mA
- Reverse Voltage (V_R): Maximum 5V
- Wavelength (λ_peak): 940nm (Infrared)

- Output Phototransistor:
- Collector-Emitter Voltage (V_CEO): Maximum 50V
- Collector-Emitter Saturation Voltage (V_CE(sat)): Maximum 0.2V at I_C = 2mA
- Emitter-Collector Voltage (V_ECO): Maximum 5V
- Collector Current (I_C): Maximum 50mA
- Current Transfer Ratio (CTR): Typically 100% to 400% at I_F = 10mA, V_CE = 5V

3. Electrical Characteristics:

- Input:
- Forward Voltage (V_F): Minimum 1.1V, Maximum 1.4V
- Forward Current (I_F): Maximum 20mA
- Reverse Current (I_R): Maximum 10µA

- Output:
- Collector-Emitter Saturation Voltage (V_CE(sat)): Maximum 0.2V at I_C = 2mA
- Collector Current (I_C): Maximum 50mA
- Current Transfer Ratio (CTR): Minimum 100%, Maximum 400% at I_F = 10mA, V_CE = 5V

- Isolation Voltage:
- Isolation Voltage (V_iso): Minimum 5000Vrms

4. Switching Characteristics:
- Rise Time (t_r): Typically 20µs
- Fall Time (t_f): Typically 20µs
- Propagation Delay (t_p): Typically 40µs
- Propagation Delay (t_p) (High to Low): Typically 40µs
- Propagation Delay (t_p) (Low to High): Typically 40µs

5. Pin Configuration:

The TIL194BSM is housed in a 4-pin DIP package with the following pin configuration:

- Pin 1: Anode (LED Input)
- Pin 2: Cathode (LED Input)
- Pin 3: Collector (Phototransistor Output)
- Pin 4: Emitter (Phototransistor Output)

6. Features:
- Electrical Isolation: Provides isolation between input and output, protecting sensitive components from high voltages and noise.
- High CTR: Ensures reliable signal transmission with a wide range of current transfer ratios.
- Fast Switching Times: Suitable for high-speed digital applications with low propagation delays.
- Compact Package: The 4-pin DIP package is suitable for various PCB designs and allows for easy integration.

7. Applications:
- Digital Signal Isolation: Used in digital systems to isolate control signals from high-voltage circuits.
- Power Supply Circuits: Provides isolation between control and power stages in power supplies.
- Communication Systems: Ensures electrical isolation in data communication interfaces and transceivers.
- Signal Conditioning: Used in applications requiring isolation and signal conditioning in industrial controls and automation.

8. Environmental and Reliability:
- Operating Temperature Range: -25°C to +85°C
- Storage Temperature Range: -55°C to +150°C
- Relative Humidity: Maximum 85% RH (non-condensing)
- Soldering Temperature: Maximum 260°C for 10 seconds

## Conclusion

The Isocom TIL194BSM is a versatile optocoupler ideal for applications requiring electrical isolation and reliable signal transmission. Its wide current transfer ratio, high isolation voltage, and fast switching characteristics make it suitable for a variety of uses in digital systems, power supplies, and communication interfaces. For detailed design considerations and application-specific requirements, referring to the official datasheet provided by Isocom Components is recommended.

---

This comprehensive overview highlights the TIL194BSM’s specifications, features, and typical applications, providing a clear understanding of its capabilities and suitability for different scenarios.
TIL194BSM Compare Parts
  • TIL194BSM vs TIL117VM
  • TIL194BSM vs TIL195
  • TIL194BSM vs TIL921
  • TIL194BSM vs TIL300DCS
  • TIL194BSM vs TIL918B
  • TIL194BSM vs TIL921B
  • TIL194BSM vs TIL922
  • TIL194BSM vs TIL922B
  • TIL194BSM vs TIL923
  • TIL194BSM vs TIL925A
  • TIL194BSM vs TIL919
  • TIL194BSM vs TIL195A
  • TIL194BSM vs TIL195B
  • TIL194BSM vs TIL117M
  • TIL194BSM vs TIL117M
  • TIL194BSM vs TIL117SR2VM
  • TIL194BSM vs TIL113SM
  • TIL194BSM vs TIL111VM
  • TIL194BSM vs TIL113M
  • TIL194BSM vs TIL112
  • TIL194BSM vs TIL111VM
  • TIL194BSM vs TIL111SR2VM
  • TIL194BSM vs TIL111SVM
  • TIL194BSM vs TIL111TM
  • TIL194BSM vs TIL111TVM
  • TIL194BSM vs TIL111SD
  • TIL194BSM vs TIL111SR2M
  • TIL194BSM vs TIL111SM
  • TIL194BSM vs TIL111S
  • TIL194BSM vs TIL117TVM
  • TIL194BSM vs TIL111W
  • TIL194BSM vs TIL113
  • TIL194BSM vs TIL113300
  • TIL194BSM vs TIL113300W
  • TIL194BSM vs TIL1133S
  • TIL194BSM vs TIL1133SD
  • TIL194BSM vs TIL113S
  • TIL194BSM vs TIL113W
  • TIL194BSM vs TIL117FM
  • TIL194BSM vs TIL117FR2M
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!