☰
MOC3062
MOC3062
Active
Description:  6PIN ZERO CROSSING TRIAC OUTPUT,
Manufacturer:  Isocom Components
Datasheet:   MOC3062 Datasheet
History Price: $0.34944
In Stock: 47490
MOC3062 Specification
Specification
Part No
MOC3062
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
MOC3062 Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3062 Description
The Isocom Components MOC3062 is a high-performance optoisolator designed for use in a wide range of applications that require electrical isolation between different parts of a circuit. It combines the benefits of optoelectronics with robust performance characteristics, making it suitable for various uses in industries such as telecommunications, industrial control systems, and consumer electronics. This detailed overview covers the specifications, features, applications, and benefits of the MOC3062 optoisolator.

## Key Specifications

1. Device Type:
- Optoisolator: Specifically, the MOC3062 is a phototransistor output optoisolator, designed to provide isolation between its input and output stages.

2. Input Characteristics:
- Input Current (IF): Typically ranges from 5 mA to 20 mA, which is the current required to activate the input LED within the optoisolator.
- Forward Voltage (VF): Typically around 1.2 V at an input current of 10 mA. This is the voltage drop across the LED when forward-biased.

3. Output Characteristics:
- Collector-Emitter Breakdown Voltage (VCE): Minimum of 80 V, which indicates the maximum voltage the phototransistor can withstand between its collector and emitter terminals.
- Collector Current (IC): The maximum continuous collector current is 50 mA, providing ample drive capability for various output applications.
- Current Transfer Ratio (CTR): Typically ranges from 100% to 600% at an input current of 10 mA, defining the efficiency of the optoisolator in transferring input current to output current.

4. Switching Speed:
- Turn-On Time (ton): Typically around 5 µs, which is the time taken for the output to respond to the input signal.
- Turn-Off Time (toff): Typically around 5 µs, ensuring fast response for switching applications.

5. Isolation Voltage:
- The device offers a high isolation voltage of 5000 Vrms, which provides excellent electrical isolation between the input and output, ensuring safety and reliability in sensitive applications.

6. Package Type:
- The MOC3062 is available in a DIP-4 (Dual In-line Package) format, making it easy to integrate into various PCB designs.

## Performance Features

- High Voltage Isolation: The MOC3062 provides robust isolation between its input and output, ensuring that high voltages on one side do not affect the other side of the circuit.

- Wide Operating Temperature Range: It operates effectively over a temperature range of -40°C to +100°C, making it suitable for use in diverse environmental conditions.

- Versatile Applications: Its ability to handle various input and output configurations allows it to be utilized in numerous applications, from low-speed switching to more complex data communication systems.

- Enhanced Safety: The optoisolator%27s isolation characteristics make it a critical component in applications where safety is a concern, as it prevents high voltages from damaging sensitive components.

## Functional Description

The Isocom Components MOC3062 functions by using an LED to transmit a signal across an optical barrier to a phototransistor. Here’s a breakdown of its operational principles:

1. Input Signal Activation: When an input current flows through the LED, it emits infrared light.

2. Optical Coupling: The emitted light activates the phototransistor on the output side, allowing current to flow through its collector-emitter path, thus reproducing the input signal.

3. Electrical Isolation: The optical coupling mechanism provides electrical isolation between the input and output, which is critical in preventing high voltages or noise on the input side from affecting the output circuitry.

## Applications

1. Telecommunications: The MOC3062 is used in telecommunication equipment for isolating and protecting signal lines from high voltages.

2. Industrial Control Systems: It is widely applied in industrial automation for controlling and isolating signals in PLCs (Programmable Logic Controllers) and relays.

3. Consumer Electronics: The device is used in various consumer electronic devices where electrical isolation is needed, such as power supplies and audio systems.

4. Data Acquisition Systems: It provides isolation for data lines in data acquisition systems, ensuring accurate readings and protection against voltage spikes.

5. Switching Power Supplies: The MOC3062 is commonly found in switching power supply circuits, where it helps in feedback loops and control signals.

## Package and Mounting

- Mounting Options: The MOC3062 is available in a DIP-4 package, allowing for easy integration into through-hole PCB designs.

- Size and Footprint: The compact size of the DIP package enables efficient use of board space, essential for modern electronic designs that require high-density layouts.

## Summary of Benefits

The Isocom Components MOC3062 optoisolator is a reliable and versatile component ideal for a wide range of applications requiring electrical isolation and signal integrity. Its high voltage isolation, fast switching speeds, and broad operational capabilities make it suitable for both industrial and consumer applications.

In summary, the MOC3062 combines the principles of optoelectronics with robust performance characteristics to provide a reliable solution for isolating electrical signals in diverse applications. Its high level of integration, ease of use, and reusability make it an excellent choice for engineers seeking to implement safe and efficient designs in various fields. By integrating this optoisolator, designers can ensure that their systems are protected from electrical interference, voltage spikes, and other potential issues that may arise in complex electronic environments.
MOC3062 Compare Parts
  • MOC3062 vs MOC3012X
  • MOC3062 vs MOC3010SR2M
  • MOC3062 vs MOC3010VM
  • MOC3062 vs MOC3010X
  • MOC3062 vs MOC3010XSM
  • MOC3062 vs MOC3010SM
  • MOC3062 vs MOC3010M
  • MOC3062 vs MOC3011M
  • MOC3062 vs MOC3011SM
  • MOC3062 vs MOC3011SR2M
  • MOC3062 vs MOC3011SR2VM
  • MOC3062 vs MOC3011XSM
  • MOC3062 vs MOC3010M
  • MOC3062 vs MOC3020VM
  • MOC3062 vs MOC3011X
  • MOC3062 vs MOC3020SM
  • MOC3062 vs MOC3020SR2M
  • MOC3062 vs MOC3020TVM
  • MOC3062 vs MOC3020VM
  • MOC3062 vs MOC3020X
  • MOC3062 vs MOC3020XSM
  • MOC3062 vs MOC3021M
  • MOC3062 vs MOC3020TVM
  • MOC3062 vs MOC3012SR2M
  • MOC3062 vs MOC3012M
  • MOC3062 vs MOC3012SM
  • MOC3062 vs MOC3012TVM
  • MOC3062 vs MOC3012VM
  • MOC3062 vs MOC3020M
  • MOC3062 vs MOC3081TVM
  • MOC3062 vs MOC3083M
  • MOC3062 vs MOC3082VM
  • MOC3062 vs MOC3083M
  • MOC3062 vs MOC3083SM
  • MOC3062 vs MOC3083SR2M
  • MOC3062 vs MOC3083SR2VM
  • MOC3062 vs MOC3082SM
  • MOC3062 vs MOC3081VM
  • MOC3062 vs MOC3081VM
  • MOC3062 vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!