Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ onsemi MOC3020SM
MOC3020SM
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 4.17KV TRIAC 6SMD
Manufacturer:
onsemi
Datasheet:
MOC3020SM Datasheet
History Price: $1.01
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MOC3020SM Specification
Specification
Part No
MOC3020SM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
100礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
UL
MOC3020SM PDF Datasheet
MOC3020SM Datasheet
Click and Download: MOC3020SM Datasheet
MOC3020SM Related Parts
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3020SM Compare Parts
MOC3020SM vs MOC3012X
MOC3020SM vs MOC3010SR2M
MOC3020SM vs MOC3010VM
MOC3020SM vs MOC3010X
MOC3020SM vs MOC3010XSM
MOC3020SM vs MOC3010SM
MOC3020SM vs MOC3010M
MOC3020SM vs MOC3011M
MOC3020SM vs MOC3011SM
MOC3020SM vs MOC3011SR2M
MOC3020SM vs MOC3011SR2VM
MOC3020SM vs MOC3011XSM
MOC3020SM vs MOC3010M
MOC3020SM vs MOC3020VM
MOC3020SM vs MOC3011X
MOC3020SM vs MOC3020SR2M
MOC3020SM vs MOC3020TVM
MOC3020SM vs MOC3020VM
MOC3020SM vs MOC3020X
MOC3020SM vs MOC3020XSM
MOC3020SM vs MOC3021M
MOC3020SM vs MOC3020TVM
MOC3020SM vs MOC3012SR2M
MOC3020SM vs MOC3012M
MOC3020SM vs MOC3012SM
MOC3020SM vs MOC3012TVM
MOC3020SM vs MOC3012VM
MOC3020SM vs MOC3020M
MOC3020SM vs MOC3081TVM
MOC3020SM vs MOC3083M
MOC3020SM vs MOC3082VM
MOC3020SM vs MOC3083M
MOC3020SM vs MOC3083SM
MOC3020SM vs MOC3083SR2M
MOC3020SM vs MOC3083SR2VM
MOC3020SM vs MOC3082SM
MOC3020SM vs MOC3081VM
MOC3020SM vs MOC3081VM
MOC3020SM vs MOC3082VM
MOC3020SM vs MOC3082M
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed