MOC3020SM
MOC3020SM
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   MOC3020SM Datasheet
History Price: $1.01
In Stock: 42500
MOC3020SM vs MOC3083M
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
Yes
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5000Vrms
Voltage - Off State
400 V
800 V
Static dV/dt (Min)
-
800V/µs
Current - LED Trigger (Ift) (Max)
30mA
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎 (Typ)
400礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.15V
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP
Approval Agency
UL
CSA, FIMKO, UL