☰
ISP845
ISP845
Active
Description:  16PIN DARLINGTON, QUAD OPTOCOUPL
Manufacturer:  Isocom Components
Datasheet:   ISP845 Datasheet
History Price: $2.15
In Stock: 13325
ISP845 Specification
Specification
Part No
ISP845
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISP845
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
ISP845 PDF Datasheet
ISP845 Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP845 Compare Parts
  • ISP845 vs ISP281B
  • ISP845 vs ISP817ASM
  • ISP845 vs ISP817A
  • ISP845 vs ISP814XSM
  • ISP845 vs ISP814X
  • ISP845 vs ISP815X
  • ISP845 vs ISP817XSM
  • ISP845 vs ISP817X
  • ISP845 vs ISP817B
  • ISP845 vs ISP817AXSMT/R
  • ISP845 vs ISP817DXSMT/R
  • ISP845 vs ISP817DSM
  • ISP845 vs ISP817CXSMT/R
  • ISP845 vs ISP817CSM
  • ISP845 vs ISP817C
  • ISP845 vs ISP817BXSMT/R
  • ISP845 vs ISP817BSM
  • ISP845 vs ISP817D
  • ISP845 vs ISP847X
  • ISP845 vs ISP847XSM
  • ISP845 vs ISP827X
  • ISP845 vs ISP825X
  • ISP845 vs ISP845X
  • ISP845 vs ISP844XSM
  • ISP845 vs ISP827XSM
  • ISP845 vs ISP844X
  • ISP845 vs ISP621-1BLSM
  • ISP845 vs ISP621-1XGBG
  • ISP845 vs ISP521-2X
  • ISP845 vs ISP621-1XSM
  • ISP845 vs ISP621-1XGRSMT&R
  • ISP845 vs ISP621-1XGRSM
  • ISP845 vs ISP621-1XGRG
  • ISP845 vs ISP621-1XGR
  • ISP845 vs ISP521-4GB
  • ISP845 vs ISP621-1XGBSM
  • ISP845 vs ISP521-2XBLSM
  • ISP845 vs ISP621-1XGB
  • ISP845 vs ISP621-1XG
  • ISP845 vs ISP621-1XBLSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description