☰
ISP844X
ISP844X
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16DIP
Manufacturer:  Isocom Components
Datasheet:   ISP844X Datasheet
History Price: $1.79
In Stock: 32435
ISP844X Specification
Specification
Part No
ISP844X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
ISP844X PDF Datasheet
ISP844X Related Parts
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP817CSM
ISP817CSM
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP844X Compare Parts
  • ISP844X vs ISP281B
  • ISP844X vs ISP817ASM
  • ISP844X vs ISP817A
  • ISP844X vs ISP814XSM
  • ISP844X vs ISP814X
  • ISP844X vs ISP815X
  • ISP844X vs ISP817XSM
  • ISP844X vs ISP817X
  • ISP844X vs ISP817B
  • ISP844X vs ISP817AXSMT/R
  • ISP844X vs ISP817DXSMT/R
  • ISP844X vs ISP817DSM
  • ISP844X vs ISP817CXSMT/R
  • ISP844X vs ISP817CSM
  • ISP844X vs ISP817C
  • ISP844X vs ISP817BXSMT/R
  • ISP844X vs ISP817BSM
  • ISP844X vs ISP817D
  • ISP844X vs ISP847X
  • ISP844X vs ISP847XSM
  • ISP844X vs ISP827X
  • ISP844X vs ISP825X
  • ISP844X vs ISP845X
  • ISP844X vs ISP844XSM
  • ISP844X vs ISP827XSM
  • ISP844X vs ISP621-1BLSM
  • ISP844X vs ISP621-1XGBG
  • ISP844X vs ISP521-2X
  • ISP844X vs ISP621-1XSM
  • ISP844X vs ISP621-1XGRSMT&R
  • ISP844X vs ISP621-1XGRSM
  • ISP844X vs ISP621-1XGRG
  • ISP844X vs ISP621-1XGR
  • ISP844X vs ISP521-4GB
  • ISP844X vs ISP621-1XGBSM
  • ISP844X vs ISP521-2XBLSM
  • ISP844X vs ISP621-1XGB
  • ISP844X vs ISP621-1XG
  • ISP844X vs ISP621-1XBLSMT&R
  • ISP844X vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly