ISP817XSM
ISP817XSM
Active
Description:  OPTOISO 5.3KV TRANS 4SMD
Manufacturer:  Isocom Components
Datasheet:   ISP817XSM Datasheet
History Price: $0.64
In Stock: 200
ISP817XSM Specification
Specification
Part No
ISP817XSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
ISP817XSM PDF Datasheet
ISP817XSM Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP817XSM Compare Parts
  • ISP817XSM vs ISP281B
  • ISP817XSM vs ISP817ASM
  • ISP817XSM vs ISP817A
  • ISP817XSM vs ISP814XSM
  • ISP817XSM vs ISP814X
  • ISP817XSM vs ISP815X
  • ISP817XSM vs ISP817X
  • ISP817XSM vs ISP817B
  • ISP817XSM vs ISP817AXSMT/R
  • ISP817XSM vs ISP817DXSMT/R
  • ISP817XSM vs ISP817DSM
  • ISP817XSM vs ISP817CXSMT/R
  • ISP817XSM vs ISP817CSM
  • ISP817XSM vs ISP817C
  • ISP817XSM vs ISP817BXSMT/R
  • ISP817XSM vs ISP817BSM
  • ISP817XSM vs ISP817D
  • ISP817XSM vs ISP847X
  • ISP817XSM vs ISP847XSM
  • ISP817XSM vs ISP827X
  • ISP817XSM vs ISP825X
  • ISP817XSM vs ISP845X
  • ISP817XSM vs ISP844XSM
  • ISP817XSM vs ISP827XSM
  • ISP817XSM vs ISP844X
  • ISP817XSM vs ISP621-1BLSM
  • ISP817XSM vs ISP621-1XGBG
  • ISP817XSM vs ISP521-2X
  • ISP817XSM vs ISP621-1XSM
  • ISP817XSM vs ISP621-1XGRSMT&R
  • ISP817XSM vs ISP621-1XGRSM
  • ISP817XSM vs ISP621-1XGRG
  • ISP817XSM vs ISP621-1XGR
  • ISP817XSM vs ISP521-4GB
  • ISP817XSM vs ISP621-1XGBSM
  • ISP817XSM vs ISP521-2XBLSM
  • ISP817XSM vs ISP621-1XGB
  • ISP817XSM vs ISP621-1XG
  • ISP817XSM vs ISP621-1XBLSMT&R
  • ISP817XSM vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi