☰
ISP817ASM
ISP817ASM
Active
Description:  OPTOISO 5.3KV TRANS 4SMD
Manufacturer:  Isocom Components
Datasheet:   ISP817ASM Datasheet
History Price: $0.64
In Stock: 31060
ISP817ASM Specification
Specification
Part No
ISP817ASM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
ISP817ASM PDF Datasheet
ISP817ASM Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP817ASM Compare Parts
  • ISP817ASM vs ISP281B
  • ISP817ASM vs ISP817A
  • ISP817ASM vs ISP814XSM
  • ISP817ASM vs ISP814X
  • ISP817ASM vs ISP815X
  • ISP817ASM vs ISP817XSM
  • ISP817ASM vs ISP817X
  • ISP817ASM vs ISP817B
  • ISP817ASM vs ISP817AXSMT/R
  • ISP817ASM vs ISP817DXSMT/R
  • ISP817ASM vs ISP817DSM
  • ISP817ASM vs ISP817CXSMT/R
  • ISP817ASM vs ISP817CSM
  • ISP817ASM vs ISP817C
  • ISP817ASM vs ISP817BXSMT/R
  • ISP817ASM vs ISP817BSM
  • ISP817ASM vs ISP817D
  • ISP817ASM vs ISP847X
  • ISP817ASM vs ISP847XSM
  • ISP817ASM vs ISP827X
  • ISP817ASM vs ISP825X
  • ISP817ASM vs ISP845X
  • ISP817ASM vs ISP844XSM
  • ISP817ASM vs ISP827XSM
  • ISP817ASM vs ISP844X
  • ISP817ASM vs ISP621-1BLSM
  • ISP817ASM vs ISP621-1XGBG
  • ISP817ASM vs ISP521-2X
  • ISP817ASM vs ISP621-1XSM
  • ISP817ASM vs ISP621-1XGRSMT&R
  • ISP817ASM vs ISP621-1XGRSM
  • ISP817ASM vs ISP621-1XGRG
  • ISP817ASM vs ISP621-1XGR
  • ISP817ASM vs ISP521-4GB
  • ISP817ASM vs ISP621-1XGBSM
  • ISP817ASM vs ISP521-2XBLSM
  • ISP817ASM vs ISP621-1XGB
  • ISP817ASM vs ISP621-1XG
  • ISP817ASM vs ISP621-1XBLSMT&R
  • ISP817ASM vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly