☰
ISP815X
ISP815X
Active
Description:  OPTOISO 5.3KV DARL 4DIP
Manufacturer:  Isocom Components
Datasheet:   ISP815X Datasheet
History Price: $0.74
In Stock: 25150
ISP815X Specification
Specification
Part No
ISP815X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
60% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
ISP815X PDF Datasheet
ISP815X Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP815X Compare Parts
  • ISP815X vs ISP281B
  • ISP815X vs ISP817ASM
  • ISP815X vs ISP817A
  • ISP815X vs ISP814XSM
  • ISP815X vs ISP814X
  • ISP815X vs ISP817XSM
  • ISP815X vs ISP817X
  • ISP815X vs ISP817B
  • ISP815X vs ISP817AXSMT/R
  • ISP815X vs ISP817DXSMT/R
  • ISP815X vs ISP817DSM
  • ISP815X vs ISP817CXSMT/R
  • ISP815X vs ISP817CSM
  • ISP815X vs ISP817C
  • ISP815X vs ISP817BXSMT/R
  • ISP815X vs ISP817BSM
  • ISP815X vs ISP817D
  • ISP815X vs ISP847X
  • ISP815X vs ISP847XSM
  • ISP815X vs ISP827X
  • ISP815X vs ISP825X
  • ISP815X vs ISP845X
  • ISP815X vs ISP844XSM
  • ISP815X vs ISP827XSM
  • ISP815X vs ISP844X
  • ISP815X vs ISP621-1BLSM
  • ISP815X vs ISP621-1XGBG
  • ISP815X vs ISP521-2X
  • ISP815X vs ISP621-1XSM
  • ISP815X vs ISP621-1XGRSMT&R
  • ISP815X vs ISP621-1XGRSM
  • ISP815X vs ISP621-1XGRG
  • ISP815X vs ISP621-1XGR
  • ISP815X vs ISP521-4GB
  • ISP815X vs ISP621-1XGBSM
  • ISP815X vs ISP521-2XBLSM
  • ISP815X vs ISP621-1XGB
  • ISP815X vs ISP621-1XG
  • ISP815X vs ISP621-1XBLSMT&R
  • ISP815X vs ISP621-1XBLSM
  • ISP815X FAQ
    Q: What type of device is the Isocom ISP815X?‌
    A: The ISP815X is a high-speed optocoupler designed for signal isolation in industrial and automotive applications.

    Q: What is the isolation voltage rating of the ISP815X?‌
    A: The ISP815X provides reinforced isolation up to 5000 Vrms (1 minute, per IEC 60747-5-5).

    Q: What is the maximum data rate supported by the ISP815X?‌
    A: The ISP815X supports data rates up to 1 Mbps for reliable digital signal transmission.

    Q: What package type does the ISP815X use?‌
    A: The ISP815X is housed in a compact 8-pin DIP (Dual In-line Package) for easy PCB integration.

    Q: Does the ISP815X support AC or DC input signals?‌
    A: The ISP815X is compatible with both AC and DC input signals.

    Q: What is the typical current transfer ratio (CTR) of the ISP815X?‌
    A: The CTR of the ISP815X typically ranges from 50% to 600% at an input current of 5 mA.

    Q: Is the ISP815X suitable for automotive environments?‌
    A: Yes, the ISP815X meets AEC-Q100 qualifications for automotive temperature and reliability standards.

    Q: What operating temperature range does the ISP815X support?‌
    A: The ISP815X operates reliably across -40°C to +110°C.

    Q: Does the ISP815X have certifications for safety standards?‌
    A: Yes, it complies with IEC/EN 60747-5-5, UL 1577, and VDE 0884-11 safety certifications.

    Q: Can the ISP815X replace older optocouplers like the HCPL-817 series?‌
    A: Yes, the ISP815X is a modern alternative with enhanced speed and isolation performance.

    Q: What is the recommended forward current for the ISP815X’s input LED?‌
    A: The recommended forward current is 5 mA to 20 mA for optimal performance.

    Q: Does the ISP815X include built-in protection features?‌
    A: Yes, it features reverse polarity protection on the input side and surge immunity.

    Q: What is the typical propagation delay of the ISP815X?‌
    A: The propagation delay is typically 3 µs (max 18 µs) under standard operating conditions.

    Q: Is the ISP815X RoHS compliant?‌
    A: Yes, the ISP815X adheres to RoHS 3 (2015/863/EU) regulations.

    Q: Can the ISP815X be used in motor drive applications?‌
    A: Yes, its high isolation and speed make it ideal for motor control feedback circuits.

    Q: What supply voltage does the ISP815X’s output side require?‌
    A: The output side operates at 3.3V to 30V, compatible with most logic and power systems.

    Q: Does the ISP815X require external components for operation?‌
    A: A current-limiting resistor for the input LED is required; output resistors depend on the application.

    Q: What is the expected lifetime of the ISP815X under continuous use?‌
    A: The ISP815X has a typical lifetime of 100,000+ hours at 25°C and rated operating conditions.

    Q: Are evaluation boards available for the ISP815X?‌
    A: Yes, Isocom provides evaluation kits (e.g., ISP815X-EVB) for prototyping and testing.

    Q: Where can I find the datasheet for the ISP815X?‌
    A: The datasheet is available on Isocom Components’ official website or through authorized distributors.
    Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly