ISD5
ISD5
Active
Description:  8PIN TRANSISTOR OUTPUT, DUAL CHA
Manufacturer:  Isocom Components
Datasheet:   ISD5 Datasheet
History Price: $1.02
In Stock: 45800
ISD5 Specification
Specification
Part No
ISD5
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISD5
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
400% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ISD5 PDF Datasheet
ISD5 Related Parts
ISD5X
ISD5X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD74X
ISD74X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD1X
ISD1X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD5XG
ISD5XG
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSM
ISD5XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSMT&R
ISD5XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5G
ISD5G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5SMT&R
ISD5SMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204XSM
ISD204XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD203XSMT&R
ISD203XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204
ISD204
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204G
ISD204G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5 Compare Parts
  • ISD5 vs ISD74X
  • ISD5 vs ISD5X
  • ISD5 vs ISD1XG
  • ISD5 vs ISD1SMT&R
  • ISD5 vs ISD1SM
  • ISD5 vs ISD1G
  • ISD5 vs ISD1
  • ISD5 vs ISD2
  • ISD5 vs ISD1XSM
  • ISD5 vs ISD201XG
  • ISD5 vs ISD202XG
  • ISD5 vs ISD202X
  • ISD5 vs ISD202SMT&R
  • ISD5 vs ISD202SM
  • ISD5 vs ISD202G
  • ISD5 vs ISD202
  • ISD5 vs ISD201XSM
  • ISD5 vs ISD203
  • ISD5 vs ISD201X
  • ISD5 vs ISD201SMT&R
  • ISD5 vs ISD201SM
  • ISD5 vs ISD201G
  • ISD5 vs ISD201
  • ISD5 vs ISD201XSMT&R
  • ISD5 vs ISD74XSMT&R
  • ISD5 vs ISD202XSM
  • ISD5 vs ISD74XG
  • ISD5 vs ISD202XSMT&R
  • ISD5 vs ISD74SMT&R
  • ISD5 vs ISD74SM
  • ISD5 vs ISD74G
  • ISD5 vs ISD74
  • ISD5 vs ISD203G
  • ISD5 vs ISD74XSM
  • ISD5 vs ISD1XSMT&R
  • ISD5 vs ISD203SMT&R
  • ISD5 vs ISD203SM
  • ISD5 vs ISD5SM
  • ISD5 vs ISD203XSM
  • ISD5 vs ISD204X
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller