☰
ISD1X
ISD1X
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8DIP
Manufacturer:  Isocom Components
Datasheet:   ISD1X Datasheet
History Price: $1.02
In Stock: 18600
ISD1X Specification
Specification
Part No
ISD1X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
300% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ISD1X PDF Datasheet
ISD1X Related Parts
ISD5X
ISD5X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD74X
ISD74X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD5XG
ISD5XG
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSM
ISD5XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSMT&R
ISD5XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5G
ISD5G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5SMT&R
ISD5SMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204XSM
ISD204XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD203XSMT&R
ISD203XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204
ISD204
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204G
ISD204G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204SM
ISD204SM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD1X Compare Parts
  • ISD1X vs ISD5X
  • ISD1X vs ISD1XG
  • ISD1X vs ISD1SMT&R
  • ISD1X vs ISD1SM
  • ISD1X vs ISD1G
  • ISD1X vs ISD1
  • ISD1X vs ISD2
  • ISD1X vs ISD1XSM
  • ISD1X vs ISD201XG
  • ISD1X vs ISD202XG
  • ISD1X vs ISD202X
  • ISD1X vs ISD202SMT&R
  • ISD1X vs ISD202SM
  • ISD1X vs ISD202G
  • ISD1X vs ISD202
  • ISD1X vs ISD201XSM
  • ISD1X vs ISD203
  • ISD1X vs ISD201X
  • ISD1X vs ISD201SMT&R
  • ISD1X vs ISD201SM
  • ISD1X vs ISD201G
  • ISD1X vs ISD201
  • ISD1X vs ISD201XSMT&R
  • ISD1X vs ISD74XSMT&R
  • ISD1X vs ISD202XSM
  • ISD1X vs ISD74XG
  • ISD1X vs ISD202XSMT&R
  • ISD1X vs ISD74SMT&R
  • ISD1X vs ISD74SM
  • ISD1X vs ISD74G
  • ISD1X vs ISD74
  • ISD1X vs ISD203G
  • ISD1X vs ISD74XSM
  • ISD1X vs ISD1XSMT&R
  • ISD1X vs ISD203SMT&R
  • ISD1X vs ISD203SM
  • ISD1X vs ISD5SM
  • ISD1X vs ISD203XSM
  • ISD1X vs ISD204X
  • ISD1X vs ISD5
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks