☰
IS607SM
IS607SM
Active
Description:  6PIN BILATERAL RANDOM PHASE TRIA
Manufacturer:  Isocom Components
Datasheet:   IS607SM Datasheet
History Price: $0.32448
In Stock: 4800
IS607SM Specification
Specification
Part No
IS607SM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
IS607SM Related Parts
IS6005G
IS6005G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005
IS6005
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6015G
IS6015G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6015
IS6015
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010SMT&R
IS6010SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010SM
IS6010SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010G
IS6010G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010
IS6010
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005SMT&R
IS6005SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005SM
IS6005SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS608XSM
IS608XSM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS608XG
IS608XG
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS607SM Description
The IS607SM is an optocoupler manufactured by Isocom Components, designed to provide electrical isolation between input and output while allowing signal transmission. Optocouplers, also known as opto-isolators, are widely used in various applications to protect sensitive components from high voltages and to ensure signal integrity in noisy environments. The IS607SM is particularly noted for its reliability and performance in industrial and consumer electronics.

## Overview

The IS607SM is a high-speed optocoupler that utilizes a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the detector. This configuration allows for efficient signal transfer while maintaining electrical isolation between the input and output sides. The device is housed in a compact 6-pin DIP (Dual In-line Package) form factor, making it suitable for space-constrained applications.

## Key Specifications

1. Isolation Voltage: 5000 VRMS (minimum) - This high isolation voltage ensures that the input and output circuits are electrically isolated, providing safety and protection against voltage spikes.
2. Input Forward Current (If): 10 mA (maximum) - The maximum current that can be applied to the LED without damaging it.
3. Output Collector-Emitter Voltage (Vce): 30 V (maximum) - The maximum voltage that can be applied across the output phototransistor.
4. Output Current (Ic): 50 mA (maximum) - The maximum current that the output phototransistor can handle.
5. Current Transfer Ratio (CTR): 100% to 600% - This ratio indicates the efficiency of the optocoupler in transferring current from the input to the output. A higher CTR means better performance.
6. Rise Time (tr): 10 µs (typical) - The time it takes for the output to rise from 10% to 90% of its final value when the input is switched on.
7. Fall Time (tf): 10 µs (typical) - The time it takes for the output to fall from 90% to 10% of its final value when the input is switched off.
8. Operating Temperature Range: -40°C to +85°C - This wide temperature range allows the IS607SM to be used in various environmental conditions.

## Electrical Characteristics

- Input-Output Isolation Resistance: 10^12 Ω (minimum) at 500 VDC - This high resistance ensures that there is minimal leakage current between the input and output.
- LED Forward Voltage (Vf): 1.2 V (typical) at If = 10 mA - The voltage drop across the LED when it is forward-biased.
- Phototransistor Base-Emitter Breakdown Voltage (V(BR)EBO): 5 V (minimum) - The maximum reverse voltage that can be applied to the base-emitter junction without breakdown.

## Applications

The IS607SM optocoupler is suitable for a variety of applications, including:

- Signal Isolation: Used in communication systems to isolate different parts of a circuit, preventing noise and interference.
- Switching Power Supplies: Provides feedback and control in power supply circuits while maintaining isolation.
- Microcontroller Interfacing: Allows microcontrollers to interface with high-voltage systems safely.
- Industrial Automation: Commonly used in control systems to isolate sensors and actuators from the main control circuitry.

## Advantages

- High Isolation Voltage: The IS607SM offers excellent isolation, making it suitable for high-voltage applications.
- Compact Size: The 6-pin DIP package allows for easy integration into various circuit designs, especially where space is limited.
- Wide Operating Temperature Range: Its ability to function in extreme temperatures makes it versatile for different environments.
- High Current Transfer Ratio: The high CTR ensures efficient signal transmission, which is critical in many applications.

## Conclusion

The IS607SM optocoupler from Isocom Components is a reliable and efficient solution for applications requiring electrical isolation and signal transmission. With its robust specifications, including high isolation voltage, wide operating temperature range, and excellent current transfer ratio, the IS607SM is well-suited for a variety of industrial and consumer electronic applications. Its compact design and reliable performance make it a popular choice among engineers and designers in the field.
IS607SM Compare Parts
  • IS607SM vs IS607X
  • IS607SM vs IS6015SM
  • IS607SM vs IS6015SMT&R
  • IS607SM vs IS607
  • IS607SM vs IS607G
  • IS607SM vs IS608SM
  • IS607SM vs IS607SMT&R
  • IS607SM vs IS608XSMT&R
  • IS607SM vs IS607XG
  • IS607SM vs IS607XSM
  • IS607SM vs IS607XSMT&R
  • IS607SM vs IS608G
  • IS607SM vs IS608SMT&R
  • IS607SM vs IS608X
  • IS607SM vs IS608XG
  • IS607SM vs IS608XSM
  • IS607SM vs IS6005SM
  • IS607SM vs IS6005SMT&R
  • IS607SM vs IS6010
  • IS607SM vs IS6010G
  • IS607SM vs IS6010SM
  • IS607SM vs IS6010SMT&R
  • IS607SM vs IS6015
  • IS607SM vs IS6015G
  • IS607SM vs IS6005
  • IS607SM vs IS6005G
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you