☰
IS6010
IS6010
Active
Description:  6PIN BILATERAL RANDOM PHASE TRIA
Manufacturer:  Isocom Components
Datasheet:   IS6010 Datasheet
History Price: $0.39936
In Stock: 36550
IS6010 Specification
Specification
Part No
IS6010
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
IS6010 Related Parts
IS6005G
IS6005G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005
IS6005
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6015G
IS6015G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6015
IS6015
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010SMT&R
IS6010SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010SM
IS6010SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010G
IS6010G
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005SMT&R
IS6005SMT&R
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6005SM
IS6005SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS607SM
IS607SM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS608XSM
IS608XSM
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS608XG
IS608XG
Isocom Components
6PIN BILATERAL RANDOM PHASE TRIA
IS6010 Description
The Isocom Components IS6010 is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. This device is particularly useful in environments where signal integrity and safety are paramount, such as in industrial automation, telecommunications, and consumer electronics. The IS6010 features a phototransistor output, providing a reliable means of transferring signals while maintaining electrical isolation.

## Key Features

1. High Isolation Voltage: The IS6010 offers a high isolation voltage, typically rated at 5,000 Vrms, ensuring that the input and output circuits are electrically isolated. This feature is crucial for protecting sensitive components from high voltages and transients.

2. Fast Switching Speed: With a typical rise time of 10 µs and a fall time of 5 µs, the IS6010 is capable of fast switching, making it suitable for high-speed applications. This characteristic is essential in data communication and control systems where rapid signal changes are required.

3. Wide Operating Temperature Range: The device operates effectively over a wide temperature range, typically from -40°C to +100°C. This makes the IS6010 suitable for use in various environmental conditions, including harsh industrial settings.

4. Low Input Current: The IS6010 requires a low input current to operate, typically around 10 mA. This feature enhances energy efficiency and allows for easy interfacing with low-power control circuits.

5. High Gain: The optocoupler provides a high current transfer ratio (CTR), typically ranging from 100% to 600% at a specified input current. This high gain ensures that the output signal is strong enough for further processing.

6. Compact Package: The IS6010 is available in a compact 6-pin DIP (Dual In-line Package) or surface mount package, making it easy to integrate into various circuit designs while saving board space.

## Specifications

- Isolation Voltage: 5,000 Vrms
- Input Current (IF): 10 mA (typical)
- Output Collector Current (IC): 50 mA (max)
- Current Transfer Ratio (CTR): 100% to 600% (at IF = 10 mA)
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C
- Package Type: 6-pin DIP or surface mount (SMD)

## Applications

The IS6010 is suitable for a wide range of applications, including:

- Signal Isolation: Used in control systems to isolate microcontrollers or digital circuits from high-voltage environments, ensuring safety and signal integrity.
- Data Communication: Ideal for transmitting data signals in communication systems, where electrical isolation is necessary to prevent ground loops and noise interference.
- Industrial Automation: Employed in industrial control systems to interface sensors and actuators while providing electrical isolation, enhancing system reliability.
- Power Supply Feedback: Utilized in power supply circuits for feedback control, allowing for safe monitoring of output voltages while maintaining isolation from the high-voltage side.

## Conclusion

The Isocom Components IS6010 is a versatile and reliable optocoupler that provides excellent electrical isolation, fast switching speeds, and a wide operating temperature range. Its low input current requirement and high current transfer ratio make it an ideal choice for various applications in industrial automation, telecommunications, and consumer electronics. By integrating the IS6010 into designs, engineers can ensure safe and efficient signal transmission while protecting sensitive components from high-voltage transients.
IS6010 Compare Parts
  • IS6010 vs IS607X
  • IS6010 vs IS6015SM
  • IS6010 vs IS6015SMT&R
  • IS6010 vs IS607
  • IS6010 vs IS607G
  • IS6010 vs IS608SM
  • IS6010 vs IS607SMT&R
  • IS6010 vs IS608XSMT&R
  • IS6010 vs IS607XG
  • IS6010 vs IS607XSM
  • IS6010 vs IS607XSMT&R
  • IS6010 vs IS608G
  • IS6010 vs IS608SMT&R
  • IS6010 vs IS608X
  • IS6010 vs IS608XG
  • IS6010 vs IS608XSM
  • IS6010 vs IS607SM
  • IS6010 vs IS6005SM
  • IS6010 vs IS6005SMT&R
  • IS6010 vs IS6010G
  • IS6010 vs IS6010SM
  • IS6010 vs IS6010SMT&R
  • IS6010 vs IS6015
  • IS6010 vs IS6015G
  • IS6010 vs IS6005
  • IS6010 vs IS6005G
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you