☰
IS1
IS1
Active
Description:  6PIN TRANSISTOR DETECTOR, HIGH D
Manufacturer:  Isocom Components
Datasheet:   IS1 Datasheet
History Price: $0.19448
In Stock: 31510
IS1 Specification
Specification
Part No
IS1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS1 Related Parts
IS181GB
IS181GB
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181D
IS181D
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS127
IS127
Isocom Components
OPTOISO 3.75KV DARL MINI-FLAT
IS181GR
IS181GR
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS126
IS126
Isocom Components
OPTOCOUPLER TRANS AC MINI-FLAT
IS181A
IS181A
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181B
IS181B
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181C
IS181C
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS1XSMT&R
IS1XSMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS183
IS183
Isocom Components
4PIN TRANSISTOR OUTPUT, SMD OPTO
IS1G
IS1G
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1SM
IS1SM
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1 Compare Parts
  • IS1 vs IS181B
  • IS1 vs IS181A
  • IS1 vs IS126
  • IS1 vs IS181GR
  • IS1 vs IS127
  • IS1 vs IS181D
  • IS1 vs IS181GB
  • IS1 vs IS124
  • IS1 vs IS181
  • IS1 vs IS181
  • IS1 vs IS1600
  • IS1 vs IS121D
  • IS1 vs IS121C
  • IS1 vs IS121B
  • IS1 vs IS121A
  • IS1 vs IS121
  • IS1 vs IS1XG
  • IS1 vs IS1XSM
  • IS1 vs IS1X
  • IS1 vs IS1SMT&R
  • IS1 vs IS1SM
  • IS1 vs IS1G
  • IS1 vs IS183
  • IS1 vs IS1XSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.