☰
IS127
IS127
Active
Description:  OPTOISO 3.75KV DARL MINI-FLAT
Manufacturer:  Isocom Components
Datasheet:   IS127 Datasheet
History Price: $0.92
In Stock: 11080
IS127 Specification
Specification
Part No
IS127
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
300V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1.2V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
IS127 PDF Datasheet
IS127 Related Parts
IS181GB
IS181GB
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181D
IS181D
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181GR
IS181GR
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS126
IS126
Isocom Components
OPTOCOUPLER TRANS AC MINI-FLAT
IS181A
IS181A
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181B
IS181B
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181C
IS181C
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS1XSMT&R
IS1XSMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS183
IS183
Isocom Components
4PIN TRANSISTOR OUTPUT, SMD OPTO
IS1G
IS1G
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1SM
IS1SM
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1SMT&R
IS1SMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS127 Compare Parts
  • IS127 vs IS181B
  • IS127 vs IS181A
  • IS127 vs IS126
  • IS127 vs IS181GR
  • IS127 vs IS181D
  • IS127 vs IS181GB
  • IS127 vs IS124
  • IS127 vs IS181
  • IS127 vs IS181
  • IS127 vs IS1600
  • IS127 vs IS121D
  • IS127 vs IS121C
  • IS127 vs IS121B
  • IS127 vs IS121A
  • IS127 vs IS121
  • IS127 vs IS1
  • IS127 vs IS1XG
  • IS127 vs IS1XSM
  • IS127 vs IS1X
  • IS127 vs IS1SMT&R
  • IS127 vs IS1SM
  • IS127 vs IS1G
  • IS127 vs IS183
  • IS127 vs IS1XSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.