☰
IL5G
IL5G
Active
Description:  6PIN TRANSISTOR DETECTOR, HIGH D
Manufacturer:  Isocom Components
Datasheet:   IL5G Datasheet
History Price: $0.21216
In Stock: 47690
IL5G Specification
Specification
Part No
IL5G
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IL5G Related Parts
IL5
IL5
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL5
IL5
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5SM
IL5SM
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5SMT&R
IL5SMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5X
IL5X
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5XG
IL5XG
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5XSM
IL5XSM
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5XSMT&R
IL5XSMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5G Compare Parts
  • IL5G vs IL5XSMT&R
  • IL5G vs IL5XSM
  • IL5G vs IL5XG
  • IL5G vs IL5X
  • IL5G vs IL5SMT&R
  • IL5G vs IL5SM
  • IL5G vs IL5
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos