☰
IL5
IL5
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   IL5 Datasheet
History Price: Obsolete
In Stock: 16720
IL5 Specification
Specification
Part No
IL5
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
400% @ 10mA
Turn On / Turn Off Time (Typ)
2.6µs, 7.2µs
Rise / Fall Time (Typ)
7µs, 20µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
250mV (Typ)
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
IL5 Related Parts
IL5G
IL5G
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5SM
IL5SM
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5SMT&R
IL5SMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5X
IL5X
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5XG
IL5XG
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5XSM
IL5XSM
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5XSMT&R
IL5XSMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL5 Compare Parts
  • IL5 vs IL5XSM
  • IL5 vs IL5XG
  • IL5 vs IL5X
  • IL5 vs IL5SMT&R
  • IL5 vs IL5SM
  • IL5 vs IL5G
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality