☰
4N27X
4N27X
Active
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  Isocom Components
Datasheet:   4N27X Datasheet
History Price: $0.57
In Stock: 12010
4N27X Specification
Specification
Part No
4N27X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
10% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N27X PDF Datasheet
4N27X Related Parts
4N25
4N25
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SM
4N25SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SR2M
4N25SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N27X Compare Parts
  • 4N27X vs 4N29W
  • 4N27X vs 4N29TVM
  • 4N27X vs 4N29SD
  • 4N27X vs 4N29TM
  • 4N27X vs 4N27VM
  • 4N27X vs 4N28TM
  • 4N27X vs 4N28SVM
  • 4N27X vs 4N28SR2M
  • 4N27X vs 4N28SD
  • 4N27X vs 4N28(SHORT,F)
  • 4N27X vs 4N28
  • 4N27X vs 4N26FM
  • 4N27X vs 4N27W
  • 4N27X vs 4N27TVM
  • 4N27X vs 4N27TM
  • 4N27X vs 4N27SR2VM
  • 4N27X vs 4N27SD
  • 4N27X vs 4N25TM
  • 4N27X vs 4N263S
  • 4N27X vs 4N26300W
  • 4N27X vs 4N26300
  • 4N27X vs 4N28VM
  • 4N27X vs 4N25W
  • 4N27X vs 4N28W
  • 4N27X vs 4N25SVM
  • 4N27X vs 4N293SD
  • 4N27X vs 4N293S
  • 4N27X vs 4N29300W
  • 4N27X vs 4N28S
  • 4N27X vs 4N26(SHORT,F)
  • 4N27X vs 4N28300
  • 4N27X vs 4N26FR2M
  • 4N27X vs 4N28FVM
  • 4N27X vs 4N28FR2VM
  • 4N27X vs 4N28FR2M
  • 4N27X vs 4N28FM
  • 4N27X vs 4N283SD
  • 4N27X vs 4N28300W
  • 4N27X vs 4N283S
  • 4N27X vs 4N263SD
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!