☰
MOC3063SR2VM
MOC3063SR2VM
Active
Description:  TRIAC OUTPUT OPTOCOUPLER WITH ZE
Manufacturer:  Fairchild Semiconductor
History Price: Active
In Stock: 42080
MOC3063SR2VM Specification
Specification
Part No
MOC3063SR2VM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
IEC/EN/DIN, UL
MOC3063SR2VM PDF Datasheet
MOC3063SR2VM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063SR2VM Compare Parts
  • MOC3063SR2VM vs MOC3012X
  • MOC3063SR2VM vs MOC3010SR2M
  • MOC3063SR2VM vs MOC3010VM
  • MOC3063SR2VM vs MOC3010X
  • MOC3063SR2VM vs MOC3010XSM
  • MOC3063SR2VM vs MOC3010SM
  • MOC3063SR2VM vs MOC3010M
  • MOC3063SR2VM vs MOC3011M
  • MOC3063SR2VM vs MOC3011SM
  • MOC3063SR2VM vs MOC3011SR2M
  • MOC3063SR2VM vs MOC3011SR2VM
  • MOC3063SR2VM vs MOC3011XSM
  • MOC3063SR2VM vs MOC3010M
  • MOC3063SR2VM vs MOC3020VM
  • MOC3063SR2VM vs MOC3011X
  • MOC3063SR2VM vs MOC3020SM
  • MOC3063SR2VM vs MOC3020SR2M
  • MOC3063SR2VM vs MOC3020TVM
  • MOC3063SR2VM vs MOC3020VM
  • MOC3063SR2VM vs MOC3020X
  • MOC3063SR2VM vs MOC3020XSM
  • MOC3063SR2VM vs MOC3021M
  • MOC3063SR2VM vs MOC3020TVM
  • MOC3063SR2VM vs MOC3012SR2M
  • MOC3063SR2VM vs MOC3012M
  • MOC3063SR2VM vs MOC3012SM
  • MOC3063SR2VM vs MOC3012TVM
  • MOC3063SR2VM vs MOC3012VM
  • MOC3063SR2VM vs MOC3020M
  • MOC3063SR2VM vs MOC3081TVM
  • MOC3063SR2VM vs MOC3083M
  • MOC3063SR2VM vs MOC3082VM
  • MOC3063SR2VM vs MOC3083M
  • MOC3063SR2VM vs MOC3083SM
  • MOC3063SR2VM vs MOC3083SR2M
  • MOC3063SR2VM vs MOC3083SR2VM
  • MOC3063SR2VM vs MOC3082SM
  • MOC3063SR2VM vs MOC3081VM
  • MOC3063SR2VM vs MOC3081VM
  • MOC3063SR2VM vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!