☰
FODM3012
FODM3012
Obsolete
Description:  TRIAC OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FODM3012 Datasheet
History Price: Obsolete
In Stock: 12000
FODM3012 Specification
Specification
Part No
FODM3012
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
300礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
Approval Agency
BSI, CSA, UL
FODM3012 PDF Datasheet
FODM3012 Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3012 Compare Parts
  • FODM3012 vs FODM3063
  • FODM3012 vs FODM3063
  • FODM3012 vs FODM3063R2
  • FODM3012 vs FODM3083
  • FODM3012 vs FODM3083R2
  • FODM3012 vs FODM3053R2V-NF098
  • FODM3012 vs FOD4208
  • FODM3012 vs FOD420SDV
  • FODM3012 vs FOD4118SD
  • FODM3012 vs FOD4118SDV
  • FODM3012 vs FOD4118SV
  • FODM3012 vs FOD4118TV
  • FODM3012 vs FOD4118TV
  • FODM3012 vs FOD4118V
  • FODM3012 vs FOD4118S
  • FODM3012 vs FOD420
  • FODM3012 vs FOD4208S
  • FODM3012 vs FOD4208SD
  • FODM3012 vs FOD4208SD
  • FODM3012 vs FOD4208SDV
  • FODM3012 vs FOD4208SV
  • FODM3012 vs FOD4208TV
  • FODM3012 vs FOD4208TV
  • FODM3012 vs FOD4208V
  • FODM3012 vs FOD420
  • FODM3012 vs FOD4116SDV
  • FODM3012 vs FOD410TV
  • FODM3012 vs FOD410V
  • FODM3012 vs FOD410V
  • FODM3012 vs FOD4116
  • FODM3012 vs FOD4116S
  • FODM3012 vs FOD4118S
  • FODM3012 vs FOD4116SV
  • FODM3012 vs FOD4116TV
  • FODM3012 vs FOD4116V
  • FODM3012 vs FOD4118
  • FODM3012 vs FOD4116SD
  • FODM3012 vs FODM3023NF098
  • FODM3012 vs FOD4218TV
  • FODM3012 vs FOD4218TV
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much