Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Fairchild Semiconductor FOD4218TV
FOD4218TV
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
TRIAC OUTPUT OPTOCOUPLER, 5000V
Manufacturer:
Fairchild Semiconductor
Datasheet:
FOD4218TV Datasheet
History Price: Active
In Stock: 41500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FOD4218TV Specification
Specification
Part No
FOD4218TV
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.28V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
cUL, FIMKO, UL, VDE
FOD4218TV PDF Datasheet
FOD4218TV Datasheet
Click and Download: FOD4218TV Datasheet
FOD4218TV Related Parts
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4218TV Compare Parts
FOD4218TV vs FODM3063
FOD4218TV vs FODM3063
FOD4218TV vs FODM3063R2
FOD4218TV vs FODM3083
FOD4218TV vs FODM3083R2
FOD4218TV vs FODM3053R2V-NF098
FOD4218TV vs FOD4208
FOD4218TV vs FOD420SDV
FOD4218TV vs FOD4118SD
FOD4218TV vs FOD4118SDV
FOD4218TV vs FOD4118SV
FOD4218TV vs FOD4118TV
FOD4218TV vs FOD4118TV
FOD4218TV vs FOD4118V
FOD4218TV vs FOD4118S
FOD4218TV vs FOD420
FOD4218TV vs FOD4208S
FOD4218TV vs FOD4208SD
FOD4218TV vs FOD4208SD
FOD4218TV vs FOD4208SDV
FOD4218TV vs FOD4208SV
FOD4218TV vs FOD4208TV
FOD4218TV vs FOD4208TV
FOD4218TV vs FOD4208V
FOD4218TV vs FOD420
FOD4218TV vs FOD4116SDV
FOD4218TV vs FOD410TV
FOD4218TV vs FOD410V
FOD4218TV vs FOD410V
FOD4218TV vs FOD4116
FOD4218TV vs FOD4116S
FOD4218TV vs FOD4118S
FOD4218TV vs FOD4116SV
FOD4218TV vs FOD4116TV
FOD4218TV vs FOD4116V
FOD4218TV vs FOD4118
FOD4218TV vs FOD4116SD
FOD4218TV vs FODM3023NF098
FOD4218TV vs FOD4218V
FOD4218TV vs FOD4218V
Customer Reviews
4.95 out of 5.00 stars from 71 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.