Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Isolators Gate Drivers
/ onsemi FOD3184
FOD3184
Active
Isolators Gate Drivers
Description:
OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:
onsemi
Datasheet:
FOD3184 Datasheet
History Price: $3.38
In Stock: 40900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FOD3184 Specification
Specification
Part No
FOD3184
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
Pulse Width Distortion (Max)
65ns
Rise / Fall Time (Typ)
38ns, 24ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.43V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UL
FOD3184 PDF Datasheet
FOD3184 Datasheet
Click and Download: FOD3184 Datasheet
FOD3184 Related Parts
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3184 Compare Parts
FOD3184 vs FOD3181TV
FOD3184 vs FOD3181
FOD3184 vs FOD3120TSR2
FOD3184 vs FOD3182TSR2
FOD3184 vs FOD3184TSR2
FOD3184 vs FOD3184TSD
FOD3184 vs FOD3184TSDV
FOD3184 vs FOD3150AS
FOD3184 vs FOD3181V
FOD3184 vs FOD3181TV
FOD3184 vs FOD3181T
FOD3184 vs FOD3181SV
FOD3184 vs FOD3181SD
FOD3184 vs FOD3120TSR2
FOD3184 vs FOD3180V
FOD3184 vs FOD3180T
FOD3184 vs FOD3181SDV
FOD3184 vs FOD3181
FOD3184 vs FOD3181S
FOD3184 vs FOD3120T
FOD3184 vs FOD3120TS
FOD3184 vs FOD3150T
FOD3184 vs FOD3150TS
FOD3184 vs FOD3150TSR2
FOD3184 vs FOD3150S
FOD3184 vs FOD3150TV
FOD3184 vs FOD3150V
FOD3184 vs FOD3120S
FOD3184 vs FOD3120SV
FOD3184 vs FOD3120V
FOD3184 vs FOD3182TSV
FOD3184 vs FOD8332
FOD3184 vs FOD3182SV
FOD3184 vs FOD8332R2
FOD3184 vs FOD8342TR2
FOD3184 vs FOD3180
FOD3184 vs FOD3120TSV
FOD3184 vs FOD3180TV
FOD3184 vs FOD8384V
FOD3184 vs FOD8321R2
Customer Reviews
4.95 out of 5.00 stars from 65 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed