Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
400ns, 400ns
Pulse Width Distortion (Max)
65ns
100ns
Rise / Fall Time (Typ)
38ns, 24ns
60ns, 60ns
Current - Output High, Low
2.5A, 2.5A
2A, 2A
Current - Peak Output
3A
3A
Voltage - Forward (Vf) (Typ)
1.43V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
UL
IEC, UL