☰
ELD217
ELD217
Active
Description:  OPTOISO 3.75KV 2CH TRANS 8-SOP
Manufacturer:  Everlight Electronics
Datasheet:   ELD217 Datasheet
History Price: Active
In Stock: 25170
ELD217 Specification
Specification
Part No
ELD217
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
100% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 4µs
Rise / Fall Time (Typ)
1.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
ELD217 Related Parts
ELD213(TB)
ELD213(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TB)-V
ELD207(TB)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TB)
ELD207(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TA)-V
ELD207(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207-V
ELD207-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211
ELD211
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TA)
ELD211(TA)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TA)-V
ELD211(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TB)
ELD211(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TB)-V
ELD211(TB)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211-V
ELD211-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD217(TA)-V
ELD217(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD217 Description
Everlight Electronics ELD217 Overview

The Everlight Electronics ELD217 is a high-performance infrared LED designed primarily for optical communications, sensors, and lighting applications. Featuring a compact, robust design, the ELD217 offers reliable and energy-efficient infrared emission, making it an ideal choice for a wide range of consumer, industrial, and commercial applications. With advanced wavelength and power output characteristics, it delivers consistent performance in various environments, including those requiring long-distance infrared transmission and high reliability.

Key Specifications

* Device Type: Infrared LED (Light Emitting Diode)
* Wavelength: 850 nm (typical)
* Viewing Angle: 30°
* Peak Emission: 850 nm
* Forward Voltage (Vf): 1.2 V (typical)
* Forward Current (If): 50 mA (max)
* Radiant Power: 40 mW (typical)
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -40°C to +100°C
* Package Type: 5mm Radial Package
* Package Material: Transparent Resin
* Power Dissipation: 100 mW (max)
* Luminous Intensity (Iv): 15 mcd (typical at If = 50 mA)
* Lead Soldering Temperature: 260°C for 5 seconds
* RoHS Compliant: Yes
* Application Areas: Optical sensors, data transmission, remote controls, light curtains, and proximity sensors

Key Features

* 850 nm Wavelength: The 850 nm wavelength is commonly used in infrared data transmission and remote sensing. The ELD217’s wavelength ensures effective performance in various applications, such as infrared remote controls, optical communications, and proximity sensors. It is suitable for both indoor and outdoor applications where infrared light needs to pass through the atmosphere with minimal loss.

* Compact and Efficient Design: Housed in a 5mm radial package, the ELD217 is compact, which is ideal for space-constrained designs. The use of transparent resin for the package material provides excellent optical performance, ensuring that the emitted infrared light is efficiently transmitted with minimal scattering or distortion.

* High Luminous Intensity: The LED delivers a typical luminous intensity of 15 mcd at 50 mA forward current. This high intensity makes the device suitable for long-range infrared applications where a strong, focused beam is required to ensure reliable detection or communication.

* Energy-Efficient: Operating with a typical forward voltage of 1.2 V, the ELD217 is energy-efficient, making it ideal for use in battery-powered systems where power consumption is a critical factor. The relatively low forward voltage also minimizes heat dissipation, enhancing the longevity and reliability of the device.

* Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the ELD217 is designed to function reliably in a wide variety of environmental conditions. This temperature tolerance makes the LED suitable for use in both indoor and outdoor applications, including industrial environments and automotive systems where temperature extremes may occur.

* Reliability and Longevity: The ELD217 is built to last, offering high reliability for applications requiring consistent long-term performance. Its robustness ensures stable operation in environments subject to vibration, temperature fluctuations, and electrical stress, typical in industrial or transportation applications.

Applications

* Optical Sensors and Detectors: The 850 nm wavelength of the ELD217 makes it suitable for use in optical sensing applications such as position sensors, light curtains, and proximity sensors. Its high luminous intensity enables accurate detection over a distance, which is essential for detecting motion or the presence of objects in industrial automation systems, security systems, or robotics.

* Data Transmission and Communication: The infrared LED is widely used in data transmission systems, particularly in infrared communication technologies, where short-range communication is required. Common uses include remote controls, infrared data links, and wireless data transmission systems for consumer electronics, such as TV remotes and home appliances.

* Remote Control Systems: The ELD217 is an ideal solution for remote control applications due to its ability to generate a reliable, focused infrared beam. It is commonly used in TV remotes, air conditioning units, lighting systems, and other home electronics where infrared communication is required for controlling devices remotely.

* Automotive Applications: In the automotive sector, the ELD217 can be used in systems such as vehicle proximity sensors, parking assist sensors, and infrared cameras. The device’s high intensity and wide operating temperature range ensure that it performs reliably in automotive environments, where temperature fluctuations and vibration are common.

* Security and Surveillance Systems: The device is suitable for security applications, such as intruder detection systems and motion detection. It can be integrated into infrared light barriers or safety systems, where it helps in detecting the presence of objects or individuals in restricted areas, ensuring enhanced security for both industrial and residential spaces.

* Medical Equipment: In medical applications, infrared LEDs like the ELD217 can be used in medical sensors for pulse oximeters or infrared thermometers, where infrared light is used to measure blood oxygen levels or body temperature. Its precision and reliable output make it an ideal choice for these critical health monitoring devices.

Advantages

* Compact Form Factor: The 5mm radial package makes the ELD217 suitable for space-constrained designs, allowing for easy integration into a wide variety of electronic devices and systems. Its small size also enables more compact and efficient circuit board layouts, making it ideal for portable and embedded systems.

* High Reliability: Built with high-quality materials, the ELD217 offers excellent durability and reliability, even in environments subject to shock, vibration, and temperature variations. This makes it a trusted choice for use in industrial, automotive, and outdoor applications where equipment failure is not an option.

* Energy-Efficiency: The device’s low forward voltage ensures that it operates efficiently, drawing minimal power. This makes it suitable for use in battery-powered devices, sensors, and systems where power consumption is critical to extend the operating life of portable or remote equipment.

* Wide Range of Applications: The versatility of the ELD217, with its 850 nm wavelength and high luminous intensity, enables it to be used across a broad spectrum of industries, including consumer electronics, automotive, industrial automation, and medical applications. This wide applicability ensures that the LED is adaptable to a variety of needs and environments.

* Robust Packaging: The transparent resin packaging provides excellent protection for the internal components while maintaining optimal optical performance. This durability and resistance to environmental factors contribute to the long service life of the device in even the most demanding applications.

Conclusion

The Everlight Electronics ELD217 is a highly versatile infrared LED that provides high luminous intensity, reliable performance, and energy efficiency across a wide range of applications. Whether in optical sensors, data transmission systems, remote control devices, or automotive sensors, the ELD217 offers excellent performance with a wide operating temperature range and compact design. Its high reliability, energy efficiency, and adaptability make it an ideal choice for industrial, commercial, and consumer electronic applications, ensuring consistent and long-lasting performance.
ELD217 Compare Parts
  • ELD217 vs ELD206-V
  • ELD217 vs ELD206(TB)-V
  • ELD217 vs ELD206(TB)
  • ELD217 vs ELD206(TA)-V
  • ELD217 vs ELD206(TA)
  • ELD217 vs ELD206
  • ELD217 vs ELD205-V
  • ELD217 vs ELD205(TB)-V
  • ELD217 vs ELD205(TB)
  • ELD217 vs ELD205(TA)-V
  • ELD217 vs ELD205(TA)
  • ELD217 vs ELD205
  • ELD217 vs ELD207(TA)
  • ELD217 vs ELD213(TA)
  • ELD217 vs ELD3H7(TA)-V
  • ELD217 vs ELD217-V
  • ELD217 vs ELD217(TB)-V
  • ELD217 vs ELD217(TB)
  • ELD217 vs ELD217(TA)
  • ELD217 vs ELD213-V
  • ELD217 vs ELD213(TB)-V
  • ELD217 vs ELD213(TA)-V
  • ELD217 vs ELD217(TA)-V
  • ELD217 vs ELD211-V
  • ELD217 vs ELD211(TB)-V
  • ELD217 vs ELD211(TB)
  • ELD217 vs ELD211(TA)-V
  • ELD217 vs ELD211(TA)
  • ELD217 vs ELD211
  • ELD217 vs ELD207-V
  • ELD217 vs ELD207(TA)-V
  • ELD217 vs ELD207(TB)
  • ELD217 vs ELD207(TB)-V
  • ELD217 vs ELD213(TB)
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.