☰
ELD207(TA)-V
ELD207(TA)-V
Active
Description:  OPTOISO 3.75KV 2CH TRANS 8-SOP
Manufacturer:  Everlight Electronics
History Price: $1.31
In Stock: 9580
ELD207(TA)-V Specification
Specification
Part No
ELD207(TA)-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
5µs, 4µs
Rise / Fall Time (Typ)
1.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
ELD207(TA)-V Related Parts
ELD213(TB)
ELD213(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TB)-V
ELD207(TB)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TB)
ELD207(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207-V
ELD207-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211
ELD211
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TA)
ELD211(TA)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TA)-V
ELD211(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TB)
ELD211(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TB)-V
ELD211(TB)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211-V
ELD211-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD217(TA)-V
ELD217(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD213(TA)-V
ELD213(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TA)-V Description
Everlight Electronics ELD207(TA)-V is a high-performance LED indicator designed for various applications, including consumer electronics, automotive, and industrial equipment. Below is a detailed introduction to the ELD207(TA)-V, including its specifications and parameters.

## Overview

The ELD207(TA)-V is a surface-mount LED indicator that offers excellent brightness and reliability. It is designed to provide visual feedback in electronic devices, making it suitable for status indicators, notifications, and alerts. The compact design allows for easy integration into various circuit boards and devices.

## Key Features

- High Brightness: The ELD207(TA)-V is designed to emit a bright light, ensuring visibility in various lighting conditions.
- Compact Size: Its small footprint makes it ideal for applications where space is limited.
- Wide Viewing Angle: The LED offers a wide viewing angle, allowing the light to be seen from different positions.
- Long Lifespan: The device is built to last, with a long operational life that reduces the need for frequent replacements.
- Low Power Consumption: The ELD207(TA)-V is energy-efficient, making it suitable for battery-operated devices.

## Specifications

- Part Number: ELD207(TA)-V
- LED Type: SMD (Surface Mount Device)
- Color: Green
- Lens Type: Clear
- Dimensions:
- Length: 2.0 mm
- Width: 1.25 mm
- Height: 0.8 mm
- Forward Voltage (Vf): Typically 2.0 - 2.2 V
- Forward Current
ELD207(TA)-V Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.