☰
ELD213(TA)
ELD213(TA)
Active
Description:  OPTOISO 3.75KV 2CH TRANS 8-SOP
Manufacturer:  Everlight Electronics
Datasheet:   ELD213(TA) Datasheet
History Price: $0.42085
In Stock: 29190
ELD213(TA) Specification
Specification
Part No
ELD213(TA)
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 4µs
Rise / Fall Time (Typ)
1.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
ELD213(TA) Related Parts
ELD213(TB)
ELD213(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TB)-V
ELD207(TB)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TB)
ELD207(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207(TA)-V
ELD207(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD207-V
ELD207-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211
ELD211
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TA)
ELD211(TA)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TA)-V
ELD211(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TB)
ELD211(TB)
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211(TB)-V
ELD211(TB)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD211-V
ELD211-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD217(TA)-V
ELD217(TA)-V
Everlight Electronics
OPTOISO 3.75KV 2CH TRANS 8-SOP
ELD213(TA) Compare Parts
  • ELD213(TA) vs ELD206-V
  • ELD213(TA) vs ELD206(TB)-V
  • ELD213(TA) vs ELD206(TB)
  • ELD213(TA) vs ELD206(TA)-V
  • ELD213(TA) vs ELD206(TA)
  • ELD213(TA) vs ELD206
  • ELD213(TA) vs ELD205-V
  • ELD213(TA) vs ELD205(TB)-V
  • ELD213(TA) vs ELD205(TB)
  • ELD213(TA) vs ELD205(TA)-V
  • ELD213(TA) vs ELD205(TA)
  • ELD213(TA) vs ELD205
  • ELD213(TA) vs ELD207(TA)
  • ELD213(TA) vs ELD3H7(TA)-V
  • ELD213(TA) vs ELD217-V
  • ELD213(TA) vs ELD217(TB)-V
  • ELD213(TA) vs ELD217(TB)
  • ELD213(TA) vs ELD217(TA)
  • ELD213(TA) vs ELD217
  • ELD213(TA) vs ELD213-V
  • ELD213(TA) vs ELD213(TB)-V
  • ELD213(TA) vs ELD213(TA)-V
  • ELD213(TA) vs ELD217(TA)-V
  • ELD213(TA) vs ELD211-V
  • ELD213(TA) vs ELD211(TB)-V
  • ELD213(TA) vs ELD211(TB)
  • ELD213(TA) vs ELD211(TA)-V
  • ELD213(TA) vs ELD211(TA)
  • ELD213(TA) vs ELD211
  • ELD213(TA) vs ELD207-V
  • ELD213(TA) vs ELD207(TA)-V
  • ELD213(TA) vs ELD207(TB)
  • ELD213(TA) vs ELD207(TB)-V
  • ELD213(TA) vs ELD213(TB)
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.